HS130 Earset

Not only does the new HS130 provide solid sound in a compact, ergonomic design, but Samsung has added the conveenience of a full function, in-line remote with built-in mic for taking calls. All this is an affordable multi-colored line up sure to fit any customer's style.

Manufacturer Part Number
EO-HS1303LEST2
EAN/UPC
0887276133980,887276133980
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Full Specifications

Package Contents

  • HS130 headset, Light Blue

Cable Type

  • 1.2m

Color

  • Light Blue

Notes

  • Frequency Response: 20~20kHz

Earbud Type

  • In Ear

Driver Type

  • Dynamic Driver (9mm)

Impedance

  • 32 ohm

Sensitivity

  • 104dB / mW