Hardware Connectivity Kit

Connect your mDP computer directly to a DVI display, using this two-piece kit. This Mini DisplayPort connectivity kit gives you everything you need to connect your Mini DisplayPort (mDP) computer to your DVI monitor, up to 6 ft. away.

The two-piece kit includes an active mDP to HDMI® converter (MDP2HD4KS), and a 6 ft. HDMI to DVI adapter cable (HDMIDVIMM6), which you can use together to create a seamless mDP to DVI connection.

Active conversion, broader compatibility

Unlike passive video adapters, the Mini DisplayPort to HDMI converter that’s included in this kit provides an active conversion that you can use with any Mini DisplayPort output. It’s perfect for devices that require active adapters, such as the Microsoft® Surface™ Pro docking station, because it delivers an active mDP to DVI connection.

Easy installation, convenient connectivity

This two-piece kit gives you an easy way to connect your mDP devices to a DVI monitor, without having to install any drivers, and also gives you the option to connect an HDMI display instead, using an HDMI cable (sold separately).

The included mDP to HDMI converter is also compatible with Intel® Thunderbolt™ devices that output a DisplayPort video signal.

The MDPHDDVIKIT is backed by a 2-year StarTech.com warranty and free lifetime technical support.

Manufacturer Part Number
MDPHDDVIKIT
EAN/UPC
0065030865692,065030865692
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Versatile cable management, with a convenient two-piece solution
  • An easy and hassle-free way to connect your mDP computer to a DVI display with, no software or drivers required
  • Kit includes:1x active mDP to HDMI Converter (MDP2HD4KS)

Warranty Information
Warranty: 2 Years

Connector(s)
Connector A: 1 - Mini-DisplayPort (20 pin) Male Input: 1 - HDMI (19 pin) Male Output
Connector B: 1 - HDMI (19 pin) Female Input: 1 - DVI-D (19 pin) Male Output

Physical Characteristics
Cable Length: 77.9 in [1979.3 mm]
Product Weight: 9 oz [255 g]

Packaging Information
Shipping (Package) Weight: 9 oz [255 g]

What's in the Box
Included in Package:
1 - mDP to HDMI adapter
1 - 6 ft. HDMI to DVI cable