Color LaserJet Pro MFP M377dw

Impressive performance at a great value, plus comprehensive security. This easy-to-use, smallest-in-class color MFP helps you finish tasks fast and guard against threats. Original HP Toner cartridges with JetIntelligence produce more pages.

Features

Speed through more tasks, help keep data protected

Easily scan files directly to email, USB, network folders, and the cloud with preloaded business apps.

Grab your documents and go. This MFP prints the first page and two-sided documents faster than competitors.

Use PIN printing to guard confidential data with an optional USB drive or HP JetAdvantage Private Print.

Keep printing safe, from boot up to shutdown, with embedded features such as LDAP authentication.

Efficient printing, easy to manage

Easily manage print jobs directly at the MFP. Just tap and swipe the 10.9 cm touchscreen.

Easily print Microsoft® Word and PowerPoint® documents, now directly from your USB drive.

Easily manage devices and settings using HP Web Jetadmin with a suite of essential management features.

Print using less energy than competitors – enabled by Original HP Toner cartridges with JetIntelligence.

More. Pages, Performance, and Protection.

Get the most for your money, using Original HP High Yield Colour Toner cartridges with JetIntelligence.

Count on professional quality at high speeds with HP ColorSphere 3 toner.

Help ensure you’re getting the authentic HP quality you paid for with innovative anti-fraud technology.

Print right away with preinstalled toner cartridges. Replace them with optional high-yield cartridges.

Stay connected with easy mobile printing options

Make the most of your workspace with this sleek, compact MFP that’s the smallest in its class.

Easily print from a variety of smartphones and tablets. There’s generally no setup or apps required.

Count on wireless printing in the office, from mobile devices, without accessing the company network.

Easily access, print, and share resources with Ethernet and wireless networking.

Manufacturer Part Number
M5H23A
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Functions :

Functions :

  • Print, copy, scan, email
Multitasking supported :
  • Yes
Printing specifications :

Print speed black:: Normal: Up to 24 ppm 17 
Print speed color:: Normal:Up to 24 ppm 17 
First page out (ready): Black: As fast as 9.0 sec
Color: As fast as 9.9 sec 19 
Duty cycle (monthly, A4): Up to 50,000 pages 8 
Recommended monthly page volume: 750 to 4000 9 
Print technology :
  • Laser

Print quality black (best) :
  • 600 x 600 dpi, Up to 38,400 x 600 enhanced dpi

Print quality color (best) :
  • 600 x 600 dpi, Up to 38,400 x 600 enhanced dpi

Resolution technology : HP ImageREt 3600, PANTONE® calibrated
Print languages :
  • HP PCL 6, HP PCL 5c, HP postscript level 3 emulation, PCLm, PDF, URF, Native Office

Display :
  • 4.3" intuitive touchscreen Color Graphic Display (CGD)

Processor speed :
  • 1200 MHz

Automatic paper sensor :
  • No

Replacement cartridges:
  • HP 410A Black LaserJet Toner Cartridge (~2300 pages) CF410A
  • HP 410X Black LaserJet Toner Cartridge (~6500 pages) CF410X
  • HP 410A Cyan LaserJet Toner Cartridge (~2300 pages) CF411A
  • HP 410X Cyan LaserJet Toner Cartridge (~5000 pages) CF411X
  • HP 410A Yellow LaserJet Toner Cartridge (~2300 pages) CF412A
  • HP 410X Yellow LaserJet Toner Cartridge (~5000 pages) CF412X
  • HP 410A Magenta LaserJet Toner Cartridge (~2300 pages) CF413A
  • HP 410X Magenta LaserJet Toner Cartridge (~5000 pages) CF413X

Connectivity :

HP ePrint capability :
  • Yes

Mobile printing capability: HP ePrint, Apple AirPrint™, Wireless Direct Printing, Mopria-certified, Google Cloud Print 2.0, Mobile Apps
Wireless capability :
  • Built-in Wi-Fi
  • Authentication via WEP, WPA/WPA2, WPA Enterprise
  • Encryption via AES or TKIP
  • WPS
  • Wireless Direct Printing

Connectivity, standard :
  • Hi-Speed USB 2.0 port
  • built-in Gigabit Ethernet 10/100/1000 Base-TX network port
  • Easy-access USB

Network ready :
  • Standard (built-in Gigabit Ethernet, Wi-Fi) [Operates as both an AP (with Wi-Fi Direct) and STA]

Minimum system requirements:
  • Windows XP (SP2) (32-bit) or newer, 233 MHz processer or higher, 512 MB RAM, 400 MB HD space, CD-ROM or Internet, USB or Network connection

  • OSX 10.7 or newer
  • Internet
  • USB or Network connection
  • 1 GB HD space

Compatible operating systems: Windows OS compatible with In-Box Driver
Windows XP SP3 all 32-bit editions (XP Home, XP Pro, etc.)
Windows Vista all 32-bit editions (Home Basic, Premium, Professional, etc.)
Windows 7 all 32- & 64-bit editions
Windows 8/8.1 all 32- & 64-bit editions (excluding RT OS for Tablets)
Windows 10 all 32- & 64-bit editions (excluding RT OS for Tablets)
Windows OS compatible with Universal Print Driver (From http://www.HP.com)
Windows XP SP3 32- & 64-bit editions (XP Home, XP Pro, etc.)
Windows Vista all 32- & 64-bit editions (Home Basic, Premium, Professional, etc.)
Windows 7 all 32- & 64-bit editions

Memory specifications :

Memory, standard : 256 MB NAND Flash, 256 MB DRAM
Maximum memory: 256 MB

Paper handling :

Paper handling input, standard :
  • 50-sheet multipurpose tray, 250-sheet input tray, 50-sheet Automatic Document Feeder (ADF)

Paper handling input, optional: Optional 550-sheet tray
Paper handling output, standard :
  • 150-sheet output bin

Maximum output capacity (sheets) :
  • Up to 150 sheets

Duplex printing :
  • Automatic (standard)

Media sizes supported :
  • Tray 1, Tray 2: A4
  • A5
  • A6
  • B5 (JIS)
  • B6 (JIS)
  • 16K (195 x 270 mm, 184 x 260 mm, 197 x 273 mm)
  • 10 x 15 cm
  • Oficio (216 x 340 mm)
  • postcards (JIS single, JIS double)
  • envelopes (DL, C5, B5)
  • Optional Tray 3: A4
  • A5
  • A6
  • B5 (JIS)
  • B6 (JIS)
  • 16K (195 x 270 mm, 184 x 260 mm, 197 x 273 mm)
  • 10 x 15 cm
  • Oficio (216 x 340 mm)
  • postcards (JIS single, JIS double)
  • Automatic duplexer: A4
  • B5
  • 16K (195 x 270 mm, 184 x 260 mm
  • 197 x 273 mm)
  • Oficio (216 x 340 mm)

Media sizes, custom :
  • Tray 1: 76 x 127 to 216 x 356 mm
  • Tray 2, optional Tray 3: 100 x 148 to 216 x 356 mm

Media types :
  • Paper (bond, brochure, colored, glossy, letterhead, photo, plain, preprinted, prepunched, recycled, rough), postcards, labels, envelopes

Media weight, supported :
  • Tray 1: 60 to 176 g/m² (up to 200 g/m² with postcards and HP Color laser glossy photo papers)
  • Tray 2: 60 to 163 g/m² (up to 176 g/m² with postcards, up to 200 g/m² HP Color laser glossy photo papers): optional Tray 3: 60 to 163 g/m² (up to 176 g/m² with postcards, up to 150 g/m² Glossy media)
  • Automatic duplexer: 60 to 163 g/m²

Media weights, supported ADF :
  • 60 to 90 g/m²

Scanner specifications :

Scanner type :
  • Flatbed, ADF

Scan resolution, optical :
  • Up to 1200 x 1200 dpi

Scan size (flatbed), maximum :
  • 216 x 297 mm

Scan size (ADF), maximum :
  • 216 x 356 mm

Scan size ADF (minimum) :
  • 102 x 152 mm

Scan speed (normal, A4): Up to 26 ppm (b&w), up to 21 ppm (color) 22 
Recommended monthly scan volume: 750 to 4000 12 
Automatic document feeder capacity :
  • Standard, 50 sheets uncurled

Digital sending standard features :
  • Scan to email
  • scan to folder
  • scan to USB drive

File formats, supported :
  • PDF
  • JPG

Scan input modes :
  • Front-panel scan, copy, email, or file buttons
  • HP Scan software
  • and user application via TWAIN or WIA

Copier specifications :

Copy speed (normal): Black: Up to 24 cpm
Color: Up to 24 cpm 20 
Copy resolution (black text) :
  • 600 x 600 dpi

Copy resolution (color text and graphics) :
  • 600 x 600 dpi

Copies, maximum :
  • Up to 99 copies

Power and operating requirements :

Power :
  • 110-volt input voltage: 110 to 127 VAC (+/- 10%), 60 Hz (+/- 3 Hz)
  • 220-volt input voltage: 220 to 240 VAC (+/- 10%), 50 Hz (+/- 3 Hz) (Not dual voltage, power supply varies by part number with # Option code identifier)

Power consumption: 560 watts (Active Printing), 19.0 watts (Ready), 2.4 watts (Sleep), 0.1 watts (Manual Off), 1.0 watts (Auto Off/wake on LAN), 0.6 watts (Auto Off/wake on USB) 3 
Energy efficiency :
  • ENERGY STAR® certified
  • Blue Angel
  • EPEAT® Silver

Operating temperature range :
  • 15 to 30ºC

Operating humidity range :
  • 20 to 70% RH (non-condensing)

Acoustic power emissions (ready): 4.5 B(A) 7 
Acoustic pressure emissions bystander (active, printing): 48 dB(A) 7 

Dimensions and weight :

Minimum dimensions (W x D x H): 416 x 472 x 400 mm 15 
Maximum dimensions (W x D x H): 426 x 652 x 414 mm 15 
Weight: 23.2 kg
Package weight :
  • 26.8 kg

What's included :

What's in the box: HP Color LaserJet Pro MFP M377dw
4 preinstalled cartridges
Black (~2300 pages) and introductory Cyan, Magenta and Yellow cartridges (~1200 pages)
In-box documentation (Getting Started Guide, Install Poster), warranty card (China, Mexico)
Software drivers and documentation on CD-ROM
Power cord
USB cable 21 
Cable included :
  • Yes, 1 USB cable

Software included :
  • For Windows OS: HP Software Installer/Uninstaller, HP PCL 6 Printer Driver, HP Device Experience (DXP), HP Device Toolbox, HP Product Improvement Study, HP Scan App and Drivers, Scan to e-mail setup Wizard, Scan to Folder Setup Wizard, HP Update,Product Registration Assist,HP Web Services Assist (HP Connected),Online user manuals,(*software varies by OS: WinXP/Vista = driver only
  • Win 7 = full solution
  • Win 8+ and newer = drivers only with more apps available in MS App store) For Mac OS, Welcome Screen, (Directs users to HP.com or OS App Source for LaserJet Software)

Warranty :
  • 1 Year Limited Warranty (Next Day On-Site)