4K Ultra HD Resolution IP Box Camera

The IKS-WB9518 is a 4K IP box camera with Ultra HD resolution (3840 x 2160) that delivers four times the imaging power of standard HD (1920 x 1080). Ultra HD is ideal for large area coverage or fast moving, high traffic locations, where it can precisely identify objects even when zooming in at great distances. A C/CS lens mount allows for a wide variety of lens options, while Digital WDR and True D/N make it flexible for almost any application.

Manufacturer Part Number
IKS-WB9518
EAN/UPC
0889661156550,889661156550
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Application

Uses: Security, surveillance, CCTV, indoor, outdoor

Audio

Audio compression: G.726, G711
Audio In/Out: MIC In (plug-in 3.3V, 200k); LINE OUT (1 Vms) 1

Camera
Effective pixels: 3840 x 2160
Image sensor: 1/1.9" CMOS 4K
IR Illuminators: -
Lens type: C/CS (lens not included)
Minimum Illumination: 0.05 lux @ F1.8 (color) / 0.005 lux @ F1.8 (B&W)

Features

BLC: Yes
Day/Night: Yes, IR cut filter
Gain (AGC): Auto
Motion detection: Yes
Privacy mask: Yes
Tamper protection: Yes
White Balance: Auto, manual, ATW, One push (2700-7800K)
Wide Dynamic Range: Digital WDR

General

Dimensions: 5.9” (L) x 3.1” (W) x 2” (H) (148mm x 79mm x 52mm)
Operation Humidity: ~ 90%
Operation Temperature: 14° F to 122° F (-10° C to 50° C)
Power consumption: 8.5W max
Power Requirements: 802.3af PoE, 12V DC ± 10 %
Weight: 0.87 lbs (395g)

Interface

Digital In/Out: 1 IN / 1 OUT
Ethernet Connectors: 10 Base-T/100 Base-TX, RJ45 connector
SD card slot: MicroSDXC 64GB max

Network

Alarm Recording: FTP, email, microSD card
Bandwidth control: QoS
Basic Authorization: Basic, Digest
Camera set-up program: Device Search
Maximum user access: 20 clients
ONVIF: Profile S
Plug-In: Active X
Protocols: IPv4, IPv6, TCP/IP, HTTP, HTTPS, UPnP, RTSP/RTP/ RTCP, IGMP, SMTP, FTP, DHCP, NTP, DNS, DDNS, PPPoE, CoS, QoS, SNMP, and 802.1X
Security: User password

Video

Compression: H.264, MJPEG
Frame rate (max): 25 fps @4K, 30 fps @2K 2
Resolutions: 3840x2160, 3200x1800, 1920x1080, 1280x1024, 1280x720, 1024x768, 800x600, 720x480, 640x480, 352x240, 320x240
Video streams: 4 streams

Warranty

Limited Warranty: 2 years parts and labor
Designs and specifications are subject to change without notice.

1: Sound quality varies depending on the condition of the network

2: Varies in accordance with the object, image quality, network environment and performance of the personal computer used.