ProLiant ML10 Gen9 E3-1225 v5 4GB-R 1TB Non-hot Plug 4LFF SATA 300W Svr/S-Buy

Are you searching for an entry-level server solution with performance and reliability for your valuable data to replace a standard desktop unit? The HPE ProLiant ML10 Gen9 Server provides server level performance in a quiet, compact size that is easy to deploy in your home or your small business. It’s affordable price will drive you to your first server to replace previous workstation solutions.

The expandability helps to deliver the required workloads and the performance will decrease potential data loss. As the lowest acquisition cost 1P tower in the Hewlett Packard Enterprise server family, the ML10 Gen9 Server is the right choice for your first server.

Features

Low Acquisition Cost with Server Level Performance

The HPE ProLiant ML10 Gen9 Server offers the right server technology for home or small businesses looking for performance and features at an affordable price.

Embedded Intel® AMT Management module with remote console, Web browser GUI and remote power on/off.

Intel chipset supports RSTe SATA RAID disk drives to improve the performance for workloads.

Efficiency and Expandability to Fit the Needs of Growing, Budget-Conscious Businesses

The HPE ProLiant ML10 Gen9 Server offers expandability with internal support for up to six Large Form Factor (LFF) disk drives and increased I/O expansion.

Configured with the Unified Extensible Firmware Interface (UEFI) boot mode allows provisioning both locally and remotely with either Intelligent Provisioning or Scripting Toolkits.

With the optional HPE H241 Smart Host Bus Adapter your get the flexibility to run in HBA mode or simple RAID mode. When operating in simple RAID mode, it provides RAID 0, RAID 1, and RAID 5 with optional HPE Secure Encryption capabilities.

Workstation Oriented Design for Better Performance

The HPE ProLiant ML10 Gen9 Server graphics processing unit (GPU) supports two single wide and one double wide GPU card to boost performance in graphic and VDI applications for financial services, education, scientific research, and medical imaging.

It supports the Intel Xeon® E3-1200 v5 processor in a 4U chassis offering increased performance and efficiency.

Server class technology allows for 24x7 business operation, offering higher reliability and longer lifecycle.

Manufacturer Part Number
838122-S01
EAN/UPC
0889894400369,889894400369
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SKU Number] 838122-S01
Model Name HPE ProLiant ML10 Gen9 E3-1225v5 4GB-R US Svr/S-Buy
Processor Intel® Xeon® E3-1225v5
Number of Processors One
Memory 4GB (1x4GB UDIMMs, 2133 MHz)
Network Controller Intel® Ethernet Connection I219-LM
Storage Controller Intel RST SATA RAID
Hard Drive 1TB
Internal Storage 4 LFF HDD Bays (Non Hot Plug)
Optical Drive Bay Optional Slim Optical Bay (SATA DVD-RW/ROM Optical Drive)
Optical Drive HPE Half-Height SATA DVD-RW/ROM Optical Drive
PCI-Express Slots 4 PCIe 3.0 slots
Power Supply 300W Multi-Output Power Supply
Fans 1 non hot plug, non-redundant
Management Intel® Active Management Technology (Intel® AMT 11.0)”
Form Factor Tower (4U)
Warranty 1-Year Parts, 1-Year Labor, 1-Year Onsite support with next business day response