elf (HC) Handheld Terminal

A special Healthcare (HC) version of the Elf™ PDA is also available, providing chemical-resistant plastics that withstand daily cleaning with harsh disinfectant solutions. Ideal for use in hospitals, the Elf PDA is the best choice for applications such as disposables inventory and tracking, sterile location inventory tracking, expiration data verification and bedside point of care.

Manufacturer Part Number
944300068
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

WIRELESS COMMUNICATIONS
LOCAL AREA NETWORK (LAN) Summit IEEE 802.11a/b/g
Frequency range: Country dependent, typically 2.4 and 5.2 GHz CCX v4 Security
PERSONAL AREA NETWORK (PAN) Bluetooth® Wireless Technology IEEE 802.15; Class 2 with EDR

DECODING CAPABILITY
1D / LINEAR CODES Auto discriminates all standard 1D codes including GS1 DataBar™ linear codes.
2D CODES Aztec Code, Data Matrix, Maxicode, QR Code, UPU FICS, USPS 4CB
POSTAL CODES Australian Post, Japan Post, KIX Code; PLANET, POSTNET; Royal Mail Code (RM4SCC)
STACKED CODES Micro PDF, PDF417

ELECTRICAL
BATTERY Removable battery pack with rechargeable Li-ion batteries; 3.7 V 2820/5000 mAh; (10.43/18.50 Watt hours)

ENVIRONMENTAL
DROP RESISTANCE Withstands drops from 1.5 m / 5 ft onto concrete
PARTICULATE AND WATER SEALING IP64
TEMPERATURE Operating: -10 to 50 ºC / 14 to 122 ºF
Storage/Transport: -20 to 70 ºC / -4 to 158 ºF

INTERFACES
INTERFACES Main connector with USB 1.1 Host, USB 1.1 Client, RS-232 up to 115.2 Kbps
Ethernet: via single-slot or multi-slot docks (external modules)

PHYSICAL CHARACTERISTICS
DIMENSIONS 15.7 x 8.1 x 4.2 cm / 6.2 x 3.2 x 1.7 in
DISPLAY Reflective TFT daylight readable color display, 640 x 480 (WEHH only), 8.9 cm / 3.5 in diagonal, 65K colors, backlight, touch screen
KEYPAD 46-key QWERTY backlit keyboard standard; Side scan keys, push to talk and volume setting
WEIGHT 390.0 g / 13.8 oz with Standard Battery

READING PERFORMANCE
CAMERA Resolution: 3 megapixel; Illumination: User controllable flash; Lens: Auto focus
IMAGING Scan Rate: 60 frames/sec maximum;
Minimum Resolution: Linear codes at 3 mils; 2D codes at 5 mils
Image Formats: BMP, JPEG; Resolution: Wide VGA (752 H x 480 V pixels), 256 grayscale
READING INDICATORS Vibrator, LEDs and Green Spot

SAFETY AND REGULATORY
AGENCY APPROVALS The product meets necessary safety and regulatory approvals for its intended use.
The Users Guide has the complete list of certifications.
ENVIRONMENTAL COMPLIANCE Complies to China RoHS; Complies to EU RoHS
EMI / RFI IEC 60601-1-2; EN 60601-1-2
LASER CLASSIFICATION CDRH/IEC Class II; VLD - Class 2/II EN 60825-1/ CDHR

SOFTWARE
APPLICATIONS Vo-CE™ (voice recognition), Wavelink® SpeakEasy (voice recognition)
Pal™ Application Library prelicensed
CONFIGURATION & MAINTENANCE Wavelink Avalanche® prelicensed, Avalanche Remote Control™, Datalogic Firmware Utility (DFU);
Datalogic Desktop Utility (DDU); Datalogic Configuration Utility (DCU)
DEVELOPMENT Windows SDK, Datalogic SDK (C/C++, .Net, Java), Wavelink Studio, MCL-Collection™, Java Virtual Machine
TERMINAL EMULATION Wavelink Terminal Emulation, Wavelink Industrial Browser, Wavelink ConnectPro™

SYSTEM
COPROCESSOR ARM-7 32 bit 72 MHz
EXPANSION SLOTS Micro SD card slot compatible with SDHC cards, user-accessible
MEMORY System Flash: 256 MB (including Backup directory for user data & programs permanent storage)
System RAM: 256 MB
MICROPROCESSOR XScale™ PXA310 @ 624 MHz
OPERATING SYSTEM Windows Embedded Handheld 6.5 with Mobile tools: Outlook, Word Mobile, Excel Mobile, PowerPoint Mobile, One Note Mobile and Internet Explorer Mobile 6.0
REAL-TIME CLOCK Time and date stamping under software control