Lynx Handheld Terminal

The Lynx™ PDA combines the latest technology in a pocketable and robust package. This state-of-the-art PDA features an 806 MHz processor with 256 MB RAM and 512 MB Flash, all delivered in the industry’s most appreciated ergonomic form factor. The Lynx PDA has handy LED’s to provide instant status on battery charging, good read indicator and keyboard state. It offers a vibrator for customizable alerts and an accelerometer to automatically orient the display.

The Lynx PDA offers excellent aesthetics complimented by industrial robustness that survives indoor and outdoor usage. A high drop resistance rating ensures the ruggedness of the Lynx PDA.

The Lynx PDA comes equipped with either a 1D laser scanner or a 2D bar code imager. For emerging applications requiring evidence of task execution or damaged documentation, an autofocus camera is included with a built-in flash providing a solution to collect and document with photos.

Manufacturer Part Number
944400019
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

WIRELESS COMMUNICATIONS
LOCAL AREA NETWORK (WLAN) Summit IEEE 802.11 b/g/n Cisco CCX v4 certified
Frequency range: Country dependent, typically 2.4 GHz bands
PERSONAL AREA NETWORK (WPAN) Bluetooth® Wireless Technology IEEE 802.15 v2.0 with EDR
GLOBAL POSITION SYSTEM (GPS) Integrated Assisted-GPS (A-GPS) with Qualcomm gpsOneXTRA Assistance technology

DECODING CAPABILITY
1D / LINEAR CODES Auto discriminates all standard 1D codes including GS1 DataBar™ linear codes.
2D CODES Aztec Code, Data Matrix, MaxiCode, QR Code, UPU FICS, USPS Intelligent Mail
POSTAL CODES Australian Post, Japan Post, KIX Code, PLANET, POSTNET, Royal Mail Code (RM4SCC)
STACKED CODES Micro-PDF417, PDF417, GS1 DataBar Composites, GS1 DataBar Expanded Stacked, GS1 DataBar Stacked, GS1 DataBar Stacked Omnidirectional

ELECTRICAL
BATTERY Removable battery pack with rechargeable Li-Ion batteries.
Standard: 3.7 V; 1800 mAh (6.7 Watt-hours)

ENVIRONMENTAL
DROP RESISTANCE Withstands drops from 1.2 m / 4.0 ft onto concrete
PARTICULATE AND WATER SEALING IP54
TEMPERATURE Operating: 0 to 50 ºC / 32 to 122 ºF
Storage/Transport: -20 to 70 ºC / -4 to 158 ºF

INTERFACES
INTERFACES Micro-USB connector: USB 1.1 Client and USB 1.1 Host
Handylink connector: integrated RS-232 up to 115.2 Kbps, USB 1.1 Client, USB 1.1 Host
Ethernet: via single dock (external module) or multiple cradle

PHYSICAL CHARACTERISTICS
DIMENSIONS With Standard Battery: 14.4 x 6.8 x 2.7 cm / 5.6 x 2.6 x 1.0 in
DISPLAY TFT-LCD color display QVGA: 320 x 240 pixels; 2.7 in diagonal; 262, 144 color display capability; Full Graphics with backlight; Touch Screen
KEYBOARD 46-key QWERTY backlit keyboard standard; Side scan keys and volume setting
WEIGHT With Standard Battery: 270.0 g / 9.5 oz

READING PERFORMANCE
CAMERA Resolution: 3 megapixel; Illumination: User controllable flash; Lens: Auto focus
IMAGING Optical Resolution: Linear codes: 4 mils; 2D codes: 5 mils; Scan Rate: 60 frames/sec maximum
Depth of Field: 3.5 to 41.5 cm / 1.4 to 16.4 in, depending on bar code density and type
Resolution: VGA (752 H x 480 V pixels), 256 gray scale
Image Format: BMP, JPEG

SAFETY & REGULATORY
AGENCY APPROVALS The product meets necessary safety and regulatory approvals for its intended use.
ENVIRONMENTAL COMPLIANCE Complies to EU RoHS
LASER CLASSIFICATION VLD - Class 2 IEC/EN60825-1; Compliant with 21 CFR 1040.10 except for deviations pursuant to laser notice No. 50 dated June 24, 2007.

SOFTWARE
APPLICATIONS Pal™ Application Library
Vo-CE™ (voice recognition)
Wavelink SpeakEasy (voice recognition)
Wavelink Industrial Browser™
CONFIGURATION AND MAINTENANCE
Wavelink Avalanche® pre-licensed
Avalanche Remote Control™
Avalanche SecurePlus™
Datalogic Firmware Utility (DFU)
Datalogic Desktop Utility (DDU)
Datalogic Configuration Utility (DCU)
Datalogic Locked Browser (WAL)
DEVELOPMENT Datalogic Windows SDK™
MCL-Collection™
Wavelink Studio™
Java Virtual Machine
TERMINAL EMULATION Wavelink Terminal Emulation™
Wavelink ConnectPro™

SYSTEM
EXPANSION SLOTS Micro-SD card slot: Compatible with Micro SD-HC cards; User-accessible
MEMORY System RAM: 256 MB
System Flash: 512 MB
MICROPROCESSOR XScale™ PXA310 @ 806 MHz
OPERATING SYSTEM Microsoft Windows Embedded Handheld 6.5 with Mobile Tools: Outlook, Word Mobile, Excel Mobile, PowerPoint Mobile, One Note Mobile and Internet Explorer Mobile 6.0
REAL-TIME CLOCK Time and date stamping under software control

WARRANTY
WARRANTY 1-Year Factory Warranty