Memor X3 Handheld Terminal

The Memor X3 mobile computer brings a host of new features designed to strengthen Datalogic’s value proposition in the area of compact and lightweight terminals. The Memor X3 mobile computer is offered with a full portfolio of models featuring different scan engine options, including an entry-level linear imager, a top-performance laser scanner with Gorilla® Glass scan window, and a 2D imager ideal for pharmaceutical applications. All of the Memor X3 scan engines feature Datalogic’s patented ‘Green Spot’ technology for good-read feedback.

The Memor X3 mobile computer stands out with its long-lasting battery options (1430 and 2300 mAh), for its Wi-Fi connectivity IEEE 802.11 a/b/g/n, for its bright 2.4” QVGA touchscreen, and for its performance, powered by a 806 MHz processor.

Manufacturer Part Number
944250032
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PHYSICAL CHARACTERISTICS

DIMENSIONS: 15.6 x 5.7 x 4.0 cm / 6.1 x 2.2 x 1.6 in
DISPLAY: Reflective TFT daylight readable color display QVGA, 240 x 320 pixels, 2.4 in diagonal, 64 K colors, backlight, touch screen
KEYPAD: 25 keys, backlit keyboard, 2 programmable lateral keys
WEIGHT: 233.0 g / 8.2 oz including standard battery

SYSTEM

AUDIO: Speaker, integrated microphone, vibrator
EXPANSION SLOTS: Micro SD card slot compatible with SDHC cards, user-accessible
MEMORY: System Flash - 512 MB (including Backup directory for user data and programs permanent storage); System RAM - 128 MB on Windows CE Core models
MICROPROCESSOR: XScale™ PXA310 @ 624 MHz on Windows CE 6.0 Core models
OPERATING SYSTEM: Microsoft Windows CE 6.0 Core
REAL-TIME CLOCK: Time and date stamping under software control

ENVIRONMENTAL

DROP RESISTANCE: Withstands drops from 1.2 m / 4.0 ft onto concrete
TUMBLE: 1000 random falls from 0.5 m / 1.6 ft
PARTICULATE AND WATER SEALING: IP54
TEMPERATURE: Operating -10 to 50 ºC / 14 to 122 ºF; Storage/Transport -20 to 70 ºC / -4 to 158 ºF

ELECTRICAL

BATTERY: Removable battery pack with rechargeable Lithium-ion batteries; 3.7 V 1430/2300 mAh (5.29/8.51 Watt hours)

INTERFACES

INTERFACES: Electrical - Integrated RS-232 up to 115.2 Kbps; USB - Integrated mini USB connector, Host 1.1 and Client 2.0

DATA CAPTURE

2D AREA IMAGER Depth of Field: 3.5 to 50.0 cm / 1.3 to 19.6 in, depending on bar code density; Minimum Resolution: Linear codes at 4 mils; 2D codes at 5 mils;
Scan Rate: 60 frames/sec maximum; Good-Read Feedback: Datalogic’s patented ‘GreenSpot’ technology

DECODING CAPABILITY

1D / LINEAR CODES: Auto discriminates all standard 1D codes including GS1 DataBar™ linear codes.
2D CODES Aztec Code, Data Matrix, Intelligent Mail, Maxicode, QR Code, Micro QR Code, UPU FICS, USPS 4CB
POSTAL CODES Australian Post, Japanese Post, KIX Post; Planet Code, Postnet, Royal Mail Code (RM4SCC)
STACKED CODES MicroPDF417, PDF417

SOFTWARE

APPLICATIONS: Datalogic’s Pal Application Library prelicensed
CONFIGURATION & MAINTENANCE: Wavelink Avalanche™ prelicensed, Avalanche Remote Control, Avalanche SecurePlus, Datalogic Firmware Utility (DFU); Datalogic Desktop Utility (DDU); Datalogic Configuration Utility (DCU)
DEVELOPMENT: Datalogic SDK (C/C++, .NET, JAVA), Wavelink Studio®, DL Mobility Developer Assistant, MCLCollection, Java Virtual Machine
WEB BROWSER: Datalogic Locked Web Browser
SECURITY: Wavelink CE Secure, Wavelink Certificate Manager
TERMINAL EMULATION: Wavelink Terminal Emulation, Wavelink ConnectPro

SAFETY AND REGULATORY

AGENCY APPROVALS: The product meets necessary safety and regulatory approvals for its intended use.
ENVIRONMENTAL COMPLIANCE: Complies to EU RoHS
LASER CLASSIFICATION: VLD - Class 2 IEC/EN60825-1; Compliant with 21 CFR 1040.10 except for deviations pursuant to laser notice No. 50 dated June 24, 2007.
LED CLASSIFICATION: Exempt Risk Group IEC/EN62471

WARRANTY

WARRANTY: 1-Year Factory Warranty