2.0 Megapixels FHD Outdoor Waterproof PoE IP Camera

1080P Bullet Security Camera with New Sleek Appearance

As the perfect combination of technology and aesthetics, FI9900EP is designed with high-end appearance, lasting durability and first-rate quality

Improved Infrared Technology for Better Night Vision

FI9900EP is equipped with 30 IR-LEDs to ensure the clear pictures, especially in the dark. Clearer night vision offers you reassurance in terms of preventing security threat

Ambarella Chipset Offers Vivid and Smooth Video Experience

The latest chipset from Ambarella which offers better video experience in terms of low bit rate than other alternatives is applied to this camera, so that FI9900EP possesses high efficient compressing technology and excellent FHD video processing capability.

Manufacturer Part Number
FI9900EP
EAN/UPC
0886897000435,886897000435,6954836019900
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Name: FI9900EP
Sensor Type: 1/3"CMOS
Display Resolution: 2.0MegaPixels(1920 x 1080 )
Frame Rate: 30fps(60Hz), 25fps(50Hz), downward adjustable
IR CUT: √
Minimum lllumination: 0 Lux (With IR Illuminator)
Lens Type: f: 2.8mm; F: 1.2
Diagonal Angle of View: 118°
Horizontal Angle of View: 106°
Infrared Mode: Automatic or manual
Night Vision: 20m
Ethernet: One 10/100Mbps RJ45 port
Wireless: N/A
Wireless Security: N/A
P2P: √
External I/O: N/A
Power Adapter: DC 12V/1.0A
Video Format: H.264
Multi Stream: dual stream
Motion Detection: √
Built-in DDNS Server: √
OS Supported: Microsoft Windows 2000/XP, Vista, 7,8; Mac OS
Browser Supported: Microsoft IE8 and above version or compatible browser; Mozilla Firefox; Google Chrome; Apple Safari.
Day & Night: √
Firewall: Supports IP Filtering
User Accounts: Three levels user role
Two-way Audio: √
Built-in Microphone: N/A
Built-in Speaker: N/A
External Speaker Output: √
Waterproof: IP66
Dimensions(mm): 97x67 x64 (L*W*H)
Power Consumption: < 5 Watts
Operating Temperature: -10°C~ 60°C (14°F ~ 140°F)
Operating Humidity: 10% ~ 80% non-condensing
Certification: FCC, IC, CE, WEEE, IP66