ERS 4926GTS Ethernet Switch

Next-generation, high-performance, feature-rich Ethernet Switch platforms specifically optimized for the Wiring Closet demands of the mainstream Enterprise. Avaya Ethernet Routing Switch 4900 products deliver the agility to perform equally in conventional IP and Ethernet Fabric-based networking solutions.

The Ethernet Routing Switch 4900 products leverage the latest advances in network switching architecture design to maximize hardware performance and software capability. These products represent a clear evolutionary step for the Ethernet Routing Switch 4000 Series, particularly in terms of value and future-ready flexibility, and have been optimized for the Enabled Edge role.

The primary purpose of a network is to interconnect users with their applications, and the best networks dothis reliably, efficiently, and with a high degree of agility. Avaya’s SDN Fx™ architecture empowers companies to extend the virtualized Ethernet Fabric beyond the Data Center, to the very edge of the network, delivering powerful integration of users, applications, and devices.

The new Ethernet Routing Switch 4900 (ERS 4900) products are an important part of this strategy, integrating Fabric Connect capabilities into a form-factor that is cost-effective, flexible, and reliable. The ERS 4900 products can be deployed standalone, or configured as a Stackable Chassis system of up to eight units/400 ports, supported by up to 416Gbps of virtual backplane bandwidth.

Supporting modern Enterprise applications requires a flexible and highly reliable infrastructure, and the ERS 4900 products deliver against this challenge. These are highly strategic products, fit-for-purpose for conventional Routed IP connectivity requirements and future-ready for the evolving and emerging software- defined needs of tomorrow. Boasting equal competency for both IP- and Fabric-based networking give businesses the flexibility to satisfy all common deployment scenarios, with the added advantage of an easy transitioning between the two.

Manufacturer Part Number
AL4900E01-E6
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

General

  • Physical Connectivity:
    • 1000BASE-T Access Ports
    • 10GBASE-SFP+ Network Uplink Ports
  • Switching Fabric:
    • 140Gbps (Full-Duplex) for 26-port models
    • 188Gbps (Full-Duplex) for 50-port models
  • Frame Forwarding:
    • 66Mpps for 26-port models
    • 102Mpps for 50-port models
  • Nominal Latency: 3.5 microseconds for 64 Byte packets
  • Nominal Jitter: 0.84 microseconds for 64 Byte packets
  • Frame Length: 64 to 1518 Bytes (Untagged), 64 to 1522 Bytes (Tagged)
  • Jumbo Frame: up to 9,216 Bytes (802.1Q Tagged)
  • Stackable Chassis Throughput: 52Gbps (Full Duplex) per Switch, up to 416Gbps
Layer 2
  • MAC Address: up to 32,000
  • Port-based VLANs: 1,024
  • MSTP Instances: 8
  • MLT/LACP Groups: 32
  • Links per MLT/LACP Group: 8
  • DHCP Snooping Entries: up to 1,024
  • 802.1X Clients: up to 768
  • LLDP Neighbors: up to 800
  • Avaya SLPP Instances: 128
Layer 3 IPv4 Routing Services
  • ARP Entries: 1,792
  • Static ARP Entries: 256
  • IP Interfaces: 256
  • CLIP Interfaces: 16
  • IP Routes: to up 2,000
  • IP Static Routes: 512
  • RIP Interfaces: up to 64
  • RIP Routes: up to 2,000
  • OSPF Interfaces: up to 64
  • OSPF Routes: up to 2,000
  • OSPF Areas: 4
  • ECMP Groups: 128
  • Paths per ECMP Group: 4
  • VRRP Interfaces: 64
  • IP Route Policies: 128
Layer 3 IPv6 Routing Services
  • IPv6 Interfaces: 256
  • IPv6 Static Routes: 256
  • IPv6 Static Neighbors: 256
  • CLIP Interfaces: 16
  • IPv6 Management Tunnels: 4
  • IPv6 Data Tunnels: 8
Multicast
  • IGMP Enabled VLANs: 256
  • PIM Passive Interface: 28
  • IP Multicast Groups: 512
  • PIM Active Interfaces: 4
  • PIM-SSM Static Channels: 512
Fabric Connect
  • IEEE 802.1aq/RFC 6329 Shortest Path Bridging with Avaya extensions
  • MAC Addresses: 32,000
  • IS-IS Adjacencies: 4
  • BCB/BEB Nodes per Region: 750
  • BEB Nodes per VSN: up to 750 (soft ceiling)
  • L2 Virtual Service Networks: 500
  • IP Shortcut Routes: 2,000
QoS & Filtering
  • Priority Queues: 8
  • Ingress and Egress ACLs: up to 256 per Precedence, up to 16 Precedence instances
Operations & Management
  • Mirroring Instances: 4
  • Enterprise Device Manager GUI, on-box & off-box
  • IPFIX Sampled Flows: up to 100,000
  • Auto-MDIX Detection
Support Transceivers
  • 10GBASE-LRM SFP+ (AA1403017-E6), up to 220m over FDDI-grade MMF
  • 10GBASE-SR/SW SFP+ (AA1403015-E6), up to 300m over MMF
  • 10GBASE-LR/LW SFP+ (AA1403011-E6), up to 10km over SMF
  • 10GBASE-ER/EW SFP+ (AA1403013-E6), up to 40km over SMF
  • 10GBASE-ZR/ZW SFP+ (AA1403016-E6), up to 80km over SMF
  • 10GBASE-CX (AA1403019-E6) Dual-Attach Cable, up to 3m over Twinax
  • 10GBASE-CX (AA1403020-E6) Dual-Attach Cable, up to 5m over Twinax
  • 10GBASE-CX (AA1403021-E6) Dual-Attach Cable, up to 10m over Twina