7030 Wireless LAN Controller

Aruba 7000 series Cloud Services Controllers optimize cloud services and secure enterpriseapplications for SD-WAN at branch offices, while reducing the cost and complexity of deploying and managing the network.

The 7005, 7010, 7024 and 7030 series Cloud Services Controllers combine wireless, wired and hybrid WAN services, support up to 64 APs and 24 Ethernet ports, and feature integrated WAN compression, health checks, zero-touch configuration, and policy-based routing. The 7000 series also unifies policy management with third-party security services, making it simpler and more secure to create an all-wireless workplace.

Supporting over 4,000 users, the 7000 series performs stateful firewall policy enforcement at up to 8 Gbps. Secure IP tunnels protect WAN traffic across the public and private transport network to the cloud and data center. Additional features include integrated firewall, secure VPN, 3G/4G LTE cellular failover, threat management with content filtering, and local bridging, based on end-user application or IT traffic forwarding requirements.

The 7000 series supports Aruba’s Next-Generation Mobility Firewall with AppRF technology, which continuously evaluates app usage and performance for over 1,500 apps, including cloud and web-based services like Skype for Business, SharePoint, Box, Salesforce.com and apps that are hidden as encrypted or web traffic. It then automatically makes configuration changes in real-time to ensure optimal bandwidth, priority, and network paths in branch and remote offices to safeguard the best possible user experience

A real-time dashboard makes it easy to identify and correct Quality-of-Service tags, load-balance specific applications across APs, adjust RF management and roaming parameters for latency-sensitive apps, and apply bandwidth contracts per app or application type.

Integration with cloud services such as Palo Alto Networks GlobalProtect and Microsoft Skype for Business make extending security and QoS for mobile unified communications easier and more reliable across the distributed enterprise.

The 7000 series handles other enterprise-critical capabilities like authentication, encryption, IPv4 and IPv6 services, Adaptive Radio Management, ClientMatch, and RFProtect spectrum analysis and wireless intrusion protection.

The 7000 series can be deployed in minutes with zero-touch provisioning via cloud-based Aruba Activate, enabling IT to deploy branch locations simpler and more efficiently.

Manufacturer Part Number
7030-RWF1
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PERFORMANCE AND CAPACITY
Features

  • Maximum campus AP licenses: 64
  • Maximum remote AP licenses: 64
  • Maximum concurrent users/devices: 4,096 
  • Maximum VLANs: 4,094 
  • Active firewall sessions: 65,536
  • Concurrent GRE tunnels: 2,048
  • Concurrent IPsec sessions: 2,048
  • Concurrent SSL fallback sessions: 2,048
  • Mobility Access Switch tunneled-node ports: 2,048
  • Firewall throughput: 8 Gbps 
  • Encrypted throughput (3DES, AES-CBC): 2.4 Gbps 
  • Encrypted throughput (AES-CCM): 4.4 Gbps

INTERFACES AND INDICATORS
Features

  • Form factor/footprint: 1 rack unit
  • Auto-negotiating 10/100/1000BASE-T: 8 (combo)
  • Gigabit Ethernet ports (GBIC or SFP): 8 (combo)
  • USB 2.0: Yes 
  • Management/status LEDs: Yes
  • LINK/ACT and status LEDs: Yes
  • LCD panel and navigation buttons: Yes 
  • Console port: Yes (mini USB/RJ-45)
  • Out-of-band management port: yes
PHYSICAL
  • Dimensions (H x W x D): 4.4 cm x 30.5 cm x 21.1 cm (1.7” x 12” x 8.3”)
  • Weight: 2.06 kg (4.54 lbs)
  • MTBF (hours, @ 25C): TBD
ENVIRONMENTAL RANGE
  • Operating temperature: 0° C to 40° C
  • Storage temperature: -40° C to 70° C
  • Humidity/storage humidity: 5% to 95%, NC
  • Operating altitude: 10,000 feet
  • Acoustic noise1 29.1 – 57.4 dBA
  • Maximum power consumption: 55 watts
REGULATORY AND SAFETY COMPLIANCE
  • Safety certifications
    • UL 60950-1 Second Edition
    • CAN/CSA-C22.2 No. 60950-1 Second Edition
    • EN 60950-1 Second Edition
    • EN 60950:2005
    • IEC 60950-1 Second Edition
    • NOM (obtained by partners and distributors)
  • Electromagnetic emissions certifications
    • FCC Part 15 Class B CE
    • AS/NZS CISPR22 Class B
    • CISPR22 Class B
    • EN55022 Class B
    • ICES-003 Class B
    • VCCI Class B
    • EN61000-3-2
    • EN61000-3-3
    • EN 61000-4-2, EN 61000-4-3, EN 61000-4-4, EN 61000-4-5, EN 61000-4- 6, EN 61000-
    • 4-8, EN 61000-4-11, AS/NZS 3548
    • KN22 Class B
    • KCC
    • CNS13438 Class B
    • EN55024/CISPR24
    • KN24
    • Industry Canada Class B
    • CE mark, cTUVus, CB, C-tick, Anatel, NOM, MIC
  • Telco Common Language Equipment Identifier (CLEI) Code
  • Regulatory SKU information ARCN0104(7005), ARCN0103(7010), ARCN7030(7030)
  • Minimum ArubaOS Release 7005, AOS 6.4.1.0; 7010, AOS 6.4.1.0; 7030, AOS 6.4.1.0