AP-224 Wireless Access Point

Ultra-fast 220-series 802.11ac APs offer the highest performance in high-density environments and can be managed by a Mobility Controller or deployed in controllerless Aruba Instant mode.

Operating at 1.3 Gbps in the 5-GHz band and 600 Mbps in the 2.4-GHz band, these three-stream APs are up to three-times faster than 802.11n APs.

The AP-225 and IAP-225 have six integrated omni-directional downtilt antennas, while the AP-224 and IAP-224 feature three RP-SMA connectors for external dual-band antennas.

Manufacturer Part Number
AP-224-F1
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

AP-220 SERIES SPECIFICATIONS

  • AP-225 and IAP-225
    • 2.4-GHz (600 Mbps max) and 5-GHz (1.3 Gbps max) radios, each with 3×3 MIMO and three integrated omni-directional downtilt antennas
  • AP-224 and IAP-224
    • 2.4-GHz (600 Mbps max) and 5-GHz (1.3 Gbps max) radios, each with 3×3 MIMO and three combined, diplexed external antenna connectors
WIRELESS RADIO SPECIFICATIONS
  • AP type: Indoor, dual radio, 5 GHz 802.11ac and 2.4 GHz 802.11n
    • In addition to 802.11n data rates, the 2.4-GHz radio supports 802.11ac data rates using 256-QAM modulation. This gives TurboQAM-enabled clients a 33% boost above the maximum supported data rate.
  • Software-configurable dual radio supports 5 GHz and 2.4 GHz
  • 3×3 MIMO with three spatial streams and up to 1.3 Gbps wireless data rate
  • Supported frequency band (country-specific restrictions apply):
    • 2.4000 GHz to 2.4835 GHz
    • 5.150 to 5.250 GHz
    • 5.250 to 5.350 GHz
    • 5.470 to 5.725 GHz
    • 5.725 to 5.850 GHz
  • Available channels: Dependent upon configured regulatory domain
  • Dynamic frequency selection (DFS) optimizes the use of available RF spectrum
  • Supported radio technologies:
    • 802.11b: Direct-sequence spread-spectrum (DSSS)
    • 802.11a/g/n/ac: Orthogonal frequency-division multiplexing (OFDM)
    • 802.11n/ac: 3×3 MIMO with up to three spatial streams
  • Supported modulation types:
    • 802.11b: BPSK, QPSK, CCK
    • 802.11a/g/n: BPSK, QPSK, 16-QAM, 64-QAM
    • 802.11ac: BPSK, QPSK, 16-QAM, 64-QAM, 256-QAM
  • Transmit power: Configurable in increments of 0.5 dBm
  • Maximum (aggregate, conducted total) transmit power (limited by local regulatory requirements):
    • 2.4-GHz band: +23 dBm
    • 5-GHz bands: +23 dBm
  • Advanced cellular coexistence (ACC) feature to effectively deal with interference from cellular systems
  • Maximum ratio combining (MRC) for improved receiver performance
  • Cyclic delay diversity (CDD) for improved downlink RF performance
  • Short guard interval for 20-MHz, 40-MHz and 80-MHz channels
  • Space-time block coding (STBC) for increased range and improved reception
  • Low-density parity check (LDPC) for high-efficiency error correction and increased throughput
  • Transmit beam-forming (TxBF) for increased reliability in signal delivery
  • Supported data rates (Mbps):
    • 802.11b: 1, 2, 5.5, 11
    • 802.11a/g: 6, 9, 12, 18, 24, 36, 48, 54
    • 802.11n: 6.5 to 450 (MCS0 to MCS23)
    • 802.11ac: 6.5 to 1,300 (MCS0 to MCS9, NSS = 1 to 3)
  • 802.11n high-throughput (HT) support: HT 20/40
  • 802.11ac very high throughput (VHT) support: VHT 20/40/80
  • 802.11n/ac packet aggregation: A-MPDU, A-MSDU
POWER
  • Worst-case power consumption from the AP (excluding power drawn by an attached USB device):
    • In restricted mode (PoE): 13.5 watts
    • In unrestricted mode (PoE): 17 watts
    • In unrestricted mode (DC): 15.5 watts
  • Power sources sold separately
  • Direct DC source: 12 Vdc nominal, +/- 5%
  • Power over Ethernet (PoE): 48 Vdc (nominal) 802.3af or 802.3at-compliant source
  • Efficient mode PoE – power save with 802.3af PoE and limited functionality on 2.4 GHz
    • USB port disabled
    • Second Ethernet port disabled
    • 2.4-GHz 802.11n radio in 1×3:1SS mode
  • Unrestricted functionality with 802.3at PoE+
OTHER INTERFACES
  • Two 10/100/1000BASE-T Ethernet network interfaces (RJ-45)
    • Auto-sensing link speed and MDI/MDX
    • PoE-PD: 48 Vdc 802.3af PoE or 802.3at PoE+
  • DC power interface, accepts 1.7/4.0mm center-positive circular plug with 9.5 mm length
  • USB 2.0 port (Type A connector)
  • Serial console interface (RJ-45, TTL levels)
  • Visual indicators (LEDs):
    • Power/system status
    • Ethernet link status (2x; ENET0, ENET1)
    • Radio status (2x; RAD0, RAD1)
  • Kensington security slot
  • Reset button
ANTENNAS
  • AP-224: Three RP-SMA connectors for external dual-band antennas
  • AP-225: Six integrated down-tilt omni-directional antennas for 3×3 MIMO with maximum antenna gain of 3.5 dBi in 2.4 GHz and 4.5 dBi in 5 GHz. Built-in antennas are optimized for horizontal ceiling mounted orientation of AP-225.
MOUNTING
  • Included with AP:
    • Mounting brackets (2) for attaching to 9/16-inch or 15/16-inch T-bar drop-tile ceiling
  • Optional mounting kits:
    • AP-220-MNT-C2: Aruba 220 series AP mount kit contains two ceiling-grid rail adapters for Interlude and Silhouette style rails.
    • AP-220-MNT-W1: Aruba 220 series AP mount kit contains one flat-surface wall/ceiling mount bracket.
    • AP-220-MNT-W2: Aruba 220 series AP mount kit contains one flat-surface wall/ceiling secure mount cradle
MECHANICAL
  • Dimensions/weight (unit, excluding mount accessories):
    • 203 mm (W) x 203 mm (D) x 54 mm (H), 8.0” (W) x 8.0” (D) x 2.1” (H)
    • 750 g/27 oz
  • Dimensions/weight (shipping):
    • 315 mm (W) x 265 mm (D) x 100 mm (H), 12.4” (W) x 10.4” (D) x 3.9” (H)
    • 1,250 g/44 oz
ENVIRONMENTAL
  • Operating:
    • Temperature: 0° C to +50° C (+32° F to +122° F)
    • Humidity: 5% to 95% non-condensing
  • Storage and transportation temperature range:
    • Temperature: -40° C to +70° C (-40° F to +158° F)
REGULATORY
  • FCC/Industry of Canada
  • CE Marked
  • R&TTE Directive 1999/5/EC
  • Low Voltage Directive 2006/95/EC
  • EN 300 328
  • EN 301 489
  • EN 301 893
  • UL/IEC/EN 60950
  • EN 60601-1-1, EN60601-1-2
  • For more country-specific regulatory information and approvals, please see your Aruba representative.
REGULATORY MODEL NUMBERS
  • AP-224 and IAP-224: APIN0224
  • AP-225 and IAP-225: APIN0225
CERTIFICATIONS
  • CB Scheme Safety, cTUVus
  • UL2043 plenum rating
  • Wi-Fi Alliance certified 802.11a/b/g/n/ac
REGULATORY MODEL NUMBERS
  • AP-224 and IAP-224: APIN0224
  • AP-225 and IAP-225: APIN0225
CERTIFICATIONS
  • CB Scheme Safety, cTUVusWi-Fi Alliance-certified 802.11a/b/g/n/ac
WARRANTY
  • Aruba limited lifetime warranty
MINIMUM SOFTWARE VERSIONS
  • ArubaOS™ 6.3.0.0Aruba Instant 4.0.0.0