RP7 Retail System Model 7800

Get ready for the next-generation all-in-one retail solution from HP. Sleek, stylish, and able to effortlessly integrate into your current environment, the HP RP7 Retail System can be customized for everything you need and nothing you don’t.

Manufacturer Part Number
T0E98EA#ABH
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System features

Operating system : FreeDOS
Processor family : Intel® Core™ i3 processor
Processor : Intel® Core™ i3-2120 with Intel HD Graphics 2000 (3.30 GHz, 3 MB cache, 2 cores)
Chipset : Intel® Q67 Express
Form factor: All-in-one Point of Sale
Environmental: Low halogen

Memory

Memory, standard: 4 GB 1600 MHz DDR3 SDRAM
Memory slots : 2 SODIMM

Storage

Internal drive bays : Two 6,35 cm (2.5")
Hard drive description : 500 GB 7200 rpm SATA

Graphics

Graphics:Intel® HD Graphics

Expansion features

Ports:

1 USB+PWR 24V
1 PS/2
1 audio in
1 audio out
1 DC in
1 DC out
1 DVI-I
1 parallel
1 RJ-12 (cash drawer)
1 RJ-45
1 USB in lockable compartment
2 USB+PWR 12V
2 RS-232 (powered)
6 USB 2.0
4 connectors for select HP integrated peripherals

Display : 38,1 cm (15") Projective Capacitive (1024 x 768 resolution) associate-facing touchscreen display

Media devices

Audio : Integrated high-definition audio with Realtek ALC261 codec, multi-streaming sound capabilities, SRS Premium Sound technology and dual internal speakers (standard)

Communication features

Network interface: Integrated Intel® 82579LM GbE network connection

Power and operating requirements

Power: External 180W, 87% efficient, active PFC
Operating temperature range : 10 to 40°C
Operating humidity range : 20% to 85% RH

Dimensions and weight

Dimensions (W x D x H): 36.6 x 4.3 x 4 cm (w/ 38,1 cm (15") display) or 38.56 x 4.4 x 4.12 cm (w/ 43,2 cm (17") display)
(With stand)
Weight: Starting at 6.25 kg
(Exact weight depends on configuration)

Security management

Security management : Kensington lock and padlock loop

What's included

Keyboard : No keyboard
Warranty : 3-year limited warranty including 3 years of parts, labour, and onsite service.