RP7 Retail System Model 7800 (ENERGY STAR)

Get ready for the next-generation all-in-one retail solution from HP. Sleek, stylish, and able to effortlessly integrate into your current environment, the HP RP7 Retail System can be customized for everything you need and nothing you don’t.

Manufacturer Part Number
T0F09EA#ABB
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System features

Operating system : Windows Embedded POSReady 7 32-bit
Processor family : Intel® Core™ i5 processor
Processor : Intel® Core™ i5-2400S with Intel HD Graphics 2000 (2.50 GHz, 6 MB cache, 4 cores)
Chipset : Intel® Q67 Express
Form factor : All-in-one Point of Sale
Environmental :Low halogen

Memory

Memory, standard: 4 GB DDR3-1600 SDRAM
Memory slots : 2 SODIMM

Storage

Internal drive bays : Two 6,35 cm (2.5")
Hard drive description : 128 GB SATA SSD

Graphics

Graphics: Intel® HD Graphics

Expansion features

Ports:

1 USB+PWR 24V
1 PS/2
1 audio in
1 audio out
1 DC in
1 DC out
1 DVI-I
1 parallel
1 RJ-12 (cash drawer)
1 RJ-45
1 USB in lockable compartment
2 USB+PWR 12V
2 RS-232 (powered)
6 USB 2.0
4 connectors for select HP integrated peripherals
Display : 38,1 cm (15") Projective Capacitive (1024 x 768 resolution) associate-facing touchscreen display; Customer facing display HP RP7 VFD

Media devices

Audio : Integrated high-definition audio with Realtek ALC261 codec, multi-streaming sound capabilities, SRS Premium Sound technology and dual internal speakers (standard)

Communication features

Network interface: Integrated Intel® 82579LM GbE network connection

Power and operating requirements

Energy efficiency : ENERGY STAR® certified
Power : External 180W, 87% efficient, active PFC
Operating temperature range : 10 to 40°C
Operating humidity range : 20% to 85% RH

Dimensions and weight

Dimensions (W x D x H): 36.6 x 4.3 x 4 cm (w/ 38,1 cm (15") display) or 38.56 x 4.4 x 4.12 cm (w/ 43,2 cm (17") display)
(With stand)
Weight: Starting at 6.25 kg
(Exact weight depends on configuration)

Security management

Security management : Kensington lock and padlock loop

What's included

Warranty : 3-year limited warranty including 3 years of parts, labour, and onsite service.