Get ready for the next-generation all-in-one retail solution from HP. Sleek, stylish, and able to effortlessly integrate into your current environment, the HP RP7 Retail System can be customized for everything you need and nothing you don’t.
Note:
System features
Operating system : FreeDOS
Processor family : Intel® Core™ i3 processor
Processor : Intel® Core™ i3-2120 with Intel HD Graphics 2000 (3.30 GHz, 3 MB cache, 2 cores)
Chipset : Intel® Q67 Express
Form factor: All-in-one Point of Sale
Environmental: Low halogen
Memory
Memory, standard: 4 GB 1600 MHz DDR3 SDRAM
Memory slots : 2 SODIMM
Storage
Internal drive bays : Two 6,35 cm (2.5")
Hard drive description : 500 GB 7200 rpm SATA
Graphics
Graphics:Intel® HD Graphics
Expansion features
Ports:
1 USB+PWR 24V
1 PS/2
1 audio in
1 audio out
1 DC in
1 DC out
1 DVI-I
1 parallel
1 RJ-12 (cash drawer)
1 RJ-45
1 USB in lockable compartment
2 USB+PWR 12V
2 RS-232 (powered)
6 USB 2.0
4 connectors for select HP integrated peripherals
Display : 38,1 cm (15") Projective Capacitive (1024 x 768 resolution) associate-facing touchscreen display
Media devices
Audio : Integrated high-definition audio with Realtek ALC261 codec, multi-streaming sound capabilities, SRS Premium Sound technology and dual internal speakers (standard)
Communication features
Network interface: Integrated Intel® 82579LM GbE network connection
Power and operating requirements
Power: External 180W, 87% efficient, active PFC
Operating temperature range : 10 to 40°C
Operating humidity range : 20% to 85% RH
Dimensions and weight
Dimensions (W x D x H): 36.6 x 4.3 x 4 cm (w/ 38,1 cm (15") display) or 38.56 x 4.4 x 4.12 cm (w/ 43,2 cm (17") display)
(With stand)
Weight: Starting at 6.25 kg
(Exact weight depends on configuration)
Security management
Security management : Kensington lock and padlock loop
What's included
Keyboard : No keyboard
Warranty : 3-year limited warranty including 3 years of parts, labour, and onsite service.