RP7 Retail System

Get ready for the next-generation all-in-one retail solution from HP. Sleek, stylish, and able to effortlessly integrate into your current environment, the HP RP7 Retail System can be customized for everything you need and nothing you don’t.

Impressive everywhere you look

Enhance your store image with the modern, space-saving HP RP7, which has all the capabilities of a traditional retail solution and a sleek design that effortlessly fits into retail and hospitality environments.

Use it on a counter or mounted on a wall (mounting hardware sold separately); the unique dual-hinge base supports adjustable tilt and height for maximum comfort.

Sleek, flush-bezel edges make this an appealing self-service kiosk that will attract attention and that your employees can’t wait to use.

Connection points on all four sides of the display let you customize the exact combination of stylish peripherals (MSR, fingerprint reader or webcam/sold separately) that you need.

Performance you can trust

Quad-core 2nd Generation Intel® Core™ processors with Intel® vPro™ Technology (select configurations) deliver hardware-based remote management technologies and a stable, secure, and reliable IT infrastructure.

Select a 38,1 cm (15") or 43,2 cm (17") diagonal display, and then customize it with intuitive and familiar projected capacitive touch technology or the flexible navigation features of resistive touchscreen.

Add a sharp customer-facing display. The HP RP7 26,4 cm (10.4") CFD Display (B0T22AV) is perfect for additional advertising and promotional opportunities. The HP RP7 VFD Customer Display (B0T26AV) offers easy-to-read price and product information.

Substance beyond style

The HP RP7 is retail-hardened for use in ambient environments up to 40°C. The steel chassis, on-board monitoring and alerts, and environmental and shock testing stand up to the long term wear and tear of retail environments.

The extended product lifecycle helps ensure consistency in your install base, and the three-year limited warranty on the entire solution gives you peace of mind about your investment.

Manufacturer Part Number
F7U24EA#ABH
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System features
Operating system: Windows Embedded POSReady 7 64-bit

Processor family:
  • Intel® Celeron® processor

Processor:
  • Intel® Celeron® G540 with Intel HD Graphics (2.5 GHz, 2 MB cache, 2 cores)
Chipset: Intel® Q67 Express
Form factor: All-in-one Point of Sale
Environmental:
  • Low halogen
Memory
Memory, standard:
  • 4 GB 1600 MHz DDR3 SDRAM (1 x 4 GB)
Memory slots: 2 SODIMM

StorageStorage: Internal drive bays: Two 6,35 cm (2.5")
Hard drive description: 128 GB SATA SSD

GraphicsGraphics:Graphics:
  • Intel HD Graphics Basic
Expansion features
Ports:
1 USB+PWR 24V
1 PS/2
1 audio in
1 audio out
1 DC in
1 DC out
1 DVI-I
1 parallel
1 RJ-12 (cash drawer)
1 RJ-45
1 USB in lockable compartment
2 USB+PWR 12V
2 RS-232 (powered)
6 USB 2.0
4 connectors for select HP integrated peripherals
Display: 38,1 cm (15") Projective Capacitive (1024 x 768 resolution) associate-facing touchscreen display

Media devices
Audio: Integrated high-definition audio with Realtek ALC261 codec, multi-streaming sound capabilities, SRS Premium Sound technology and dual internal speakers (standard)

Communication featuresCommunication features: Network interface: Integrated Intel® 82579LM Gigabit Ethernet Network Connection

Power and operating requirements
Energy efficiency:
  • ENERGY STAR® qualified
Power:
  • External 180W, 87% efficient, active PFC
Operating temperature range: 10 to 40°C
Operating humidity range: 20% to 85% RH

Dimensions and weight
Dimensions (W x D x H): 36.6 x 4.3 x 4 cm (w/ 38,1 cm (15") display) or 38.56 x 4.4 x 4.12 cm (w/ 43,2 cm (17") display) (With 15" display: 14.41 x 16.7 x 13.22 in; With 17" display: 15.19 x 16.95 x 13.67 in)
(With stand)
Weight: Starting at 6.25 kg (Starting at 13.78 lb)
(Exact weight depends on configuration)

Security management
Security management: Kensington lock and padlock loop

What's included
Warranty: 3-year limited warranty including 3 years of parts, labour, and onsite service.