Get reliable, robust performance from the HP RP2 Retail System, a stylish, compact, and easily serviceable touchscreen All-in-One (AiO) that's deployable across your business as a customer self-service solution or operator station.
Note:
System features
Operating system : Windows 7 Professional 32
Processor family : Intel® Pentium® processor
Processor : Intel® Pentium® J2900 with Intel HD Graphics (2.41 GHz, 2 MB cache, 4 cores)
Chipset : Chipset integrated on processor
Form factor : All-in-one
Environmental : Low halogen
Memory
Memory, standard: 4 GB DDR3-1600 SDRAM
Memory slots : 1 SODIMM
Storage
Hard drive description : 500 GB 7200 rpm SATA
Graphics
Graphics: Integrated Intel HD Graphics
Expansion features
Ports:
4 RJ-50 (power configurable)
1 USB 3.0
3 USB 2.0
3 USB 2.0 (on display)
1 powered 12V USB
1 powered 24V USB
1 cash drawer
1 DisplayPort
1 RJ-45
(Available options include RJ-50 to DB9 adapter cables (either 1 meter or 2 meters in length))
Display : 35,56 cm (14") diagonal wide-aspect display with projected capacitive touch technology
Media devices
Audio : DTS Studio Sound audio management technology with line-out/headphone and line-in/microphone ports on I/O panel. Two internal speakers on display head
Power and operating requirements
Energy efficiency : ENERGY STAR® certified
Power : 180 W, 89% efficient, active PFC
Operating temperature range : 10 to 35°C
Operating humidity range : 20 to 85% RH
Dimensions and weight
Dimensions (W x D x H): 35.59 x 22.53 x 36.62 cm
Weight: 6.83 kg
(With stand)
What's included
Warranty : 3-year (3-3-3) limited warranty and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.