Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Physical Characteristics
Power:
- DC Input: 12 VDC 1.0A
- Power over Ethernet 802.3 af
Physical Size:
- 15.8 cm (L) x 15.8 cm (W) x 4 cm (H)
- (6.2 in x 6.2 in x 1.57 in)
Weight: 350 g (0.77 lb.)
Ethernet Ports: 2 auto MDX, auto-sensing 10/100/1000 Mbps, RJ-45, POE port (on one port)
Lock Options:
- Hidden latching mechanism
- Kensington Lock Hole
- T-bar Torx
- Bracket (902-0108-0000) Torx screw & padlock (sold separately)
Environmental Conditions:
- Operating Temperature: 0°C - 40°C
- Operating Humidity: 10% - 95% non-condensing
Power Draw:
- Idle: 2.3W
- Typical: 5.3W
- Peak: 12W
CapacityConcurrent Stations: Up to 500 clients per AP
Simultaneous VoIP Clients: Up to 30
RFAntenna:
- Adaptive antenna that provides up to 512 unique antenna patterns per radio
- Full omnidirectional polarization diversity
Physical Antenna Gain: Up to 3 dBi
Beamflex* SINR TX Gain: Up to 6 dB
Beamflex* SINR RX Gain: 3-5 dB (PD-MRC)
Interference Mitigation: Up to 15 dB
Minimum RX Sensitivity: Up to -100 dBm
ManagementDeployment Options:
- Standalone (individually managed)
- Managed by ZoneDirector
- Managed by SmartZone
- Managed by FlexMaster
- Managed by SmartCell™ Gateway 200
Configuration:
- Web User Interface (HTTP/S)
- CLI (Telnet/SSH), SNMP v1, 2, 3
- TR-069 vis FlexMaster
Auto AP Software Updates:
- FTP or TFTP, remote auto available
Wi-FiStandards:
- IEEE 802.11a/b/g/n/ac
- 2.4GHz and 5GHz
Supported Data Rates:
- 802.11n/ac: 6.5Mbps – 260Mbps (20MHz)
- 13.5Mbps – 600Mbps (40MHz)
- 29.3Mbps – 1300Mbps (80MHz)
- 802.11a: 54, 48, 36, 24, 18, 12, 9 and 6Mbps
- 802.11b: 11, 5.5, 2 and 1 Mbps
- 802.11g: 54, 48, 36, 24, 18, 12, 9 and 6 Mbps
Radio Chains: 3x3
Spatial Streams: 3
RF Power Output (Aggregate):
- 27 dBm for 2.4GHz†
- 27 dBm for 5GHz†
Channelization: 20MHz, 40MHz, 80MHz
Frequency Band:
- IEEE 802.11 b/g/n: 2.4 – 2.484 GHz
- IEEE 802.11a/ac: 5.15 – 5.25 GHz; 5.25 – 5.35 GHz; 5.47 – 5.725 GHz; 5.725 – 5.85 GHz
Operating Channels:
- US/Canada: 1-11, Europe ( ETSI X30): 1-13, Japan X41: 1-13
- 5 GHz channels: Country dependent
Power Save: Supported
Wireless Security:
- WPA-PSK, WPA-TKIP, WPA2 AES, 802.11i
- Authentication via 802.1X with the ZoneDirector, local authentication database, support for RADIUS, LDAP, and ActiveDirectory
Certifications**:
- U.S., Europe, Australia, Brazil, Canada, Chile, China, Colombia, Costa Rica, Hong Kong, India, Indonesia, Israel, Japan, Korea, Malaysia, Mexico, New Zealand, Peru, Philippines, Saudi Arabia, Singapore, South Africa, Taiwan, Thailand, UAE, Vietnam
- WEEE/RoHS compliance
- EN-60601-1-2 (Medical)
- Wi-Fi Alliance
- EN50121-1 Railway EMC
- EN50121-4 Railway Immunity
- IEC 61373 Railway Shock
- 5GHz UNII-1 (2014)