632 DECT Phone

The Mitel 632 DECT Phone is a ruggedized, dust and jet water-protected DECT phone that is ideal for outdoor or rough industrial environments.

The Mitel 632 DECT Phone is an ideal fit for a wide range of business verticals. Designed in accordance with the industrial standard IP65, the handset is protected against harmful ingress and is suitable for rough environments. The Mitel 632 DECT Phone is easy to clean and compliant with hygiene requirements for the healthcare sector, and features an emergency call key ideal for users in hospitals, care facilities, and security-related professions. Additionally, its integrated sensor alarm can be used in lone worker environments as a safety measure.

The Mitel 632 DECT Phone is equipped with a Bluetooth ® interface for cordless headsets. Additionally, this handset is GAP standard compliant, and supports firmware download over air* to keep your handsets up to date while minimizing IT involvement.

Manufacturer Part Number
80E00013AAA-A
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Standards: DECT, GAP
  • Ingress protection: IP 65
  • Supports DECT standard encryption
  • Enhanced DECT security
  • microSD card interface
  • Lithium-Ion battery pack
  • Battery compartment screw locked
  • Stand-by-time: Up to 100 h
  • Talk time: Up to 12 h
  • Dimensions (length / width / depth): 135 x 53 x 22.5 mm
  • Weight with battery: 139g
  • TPE armed sides
  • Moisture protected foil key pad
  • Free fall: 2m on concrete without damage
– In standardized tests,** the Mitel 632 DECT Phone is dropped from 2m height once on each side on a concrete floor and must show neither damage nor impairment of function.
  • International AC-adapter
  • Compatible with commercial USB chargers