4-Bay M.2 SSD NASbook: A Compact yet Versatile Quad-core M.2 SSD NAS

Compact, near-silent, and versatile, the 4-bay M.2 SSD NASbook TBS-453A is ideal for office meetings and multimedia applications. Featuring a quad-core Intel® 1.6GHz processor, a built-in 4-port network switch, and using up to 4 M.2 SSDs for storage, the TBS-453A not only provides full-fledged NAS functions with RAID protection, but also can act as a switch and share network access with multiple users regardless of being powered on or off. Coupled with its dual HDMI output and 4K H.264 video display & transcoding abilities, the TBS-453A can easily be carried to meetings to present stored files and quality multimedia content. The TBS-453A also supports the open-source Linux® platform that allows you to directly utilize feature-rich Linux® apps, enjoying a private cloud combining storage and IoT applications.

  • Built-in 4-port LAN switch, combined with advanced virtual switch functionality for maximized network flexibility
  • Dual HDMI output with duplicated and extended desktop options
  • Use the TBS-453A as a PC with exclusive QvPC Technology and 4K (H.264) support
  • Supports Linux® OS with direct output via HDMI
  • Store, backup, and share files with snapshots and versioning
  • Wide range 10V ~ 20V DC power input
  • Expand the total raw storage capacity with a UX-800P/UX-500P expansion enclosure
  • Build a karaoke system with the OceanKTV app

Handy, quiet and compact with four M.2 SSDs

Designed with a "NASbook" concept, the TBS-453A uses a thin, B5-sized case to make it easy to setup anywhere in the office. Compared with a normal NAS, the TBS-453A's usage of M.2 SSDs (instead of conventional hard drives) allows it to be significantly smaller and quieter. The RAM and M.2 SSDs are also easily accessible for installation and upgrading by removing the rubber pads and thumb screws on the bottom of the TBS-453A.

Optimal performance with quad-core CPU, AES-NI hardware-accelerated encryption, and M.2 SSDs

The TBS-453A is powered by an advanced 14nm Intel® Celeron® N3150 quad-core 1.6GHz processor that can automatically burst up to 2.08GHz when performing CPU-intensive tasks. Coupled with dual-channel 4GB/8GB DDR3L-1600 RAM and four M.2 SSDs for storage, the TBS-453A has 2x Gigabit LAN ports and 3x Gigabit switch ports. The built-in 2 Gigabit LAN ports can deliver up to 112MB/s throughput independently for optimizing mission-critical tasks. The TBS-453A features Intel® AES-NI hardware-accelerated encryption. With AES 256-bit encryption for full NAS volumes, the built-in 2 Gigabit LAN ports can deliver up to 109MB/s throughput independently.

Built-in four-port LAN switch for maximized network flexibility

The TBS-453A includes additional hardware-based LAN switch ports with network switch mode and private network mode settings, allowing you to easily build a flexible network environment. In the default switch mode, users can simply use the TBS-453A's network switch functionality to share the Internet and NAS resources at the same time. While in the private network configuration, users can create a closed network, allowing them to create secure environments for activities such as creating a secure surveillance recording with IP cameras. The TBS-453A's network design greatly boosts collaboration and productivity at work as it ensures always-on Internet connectivity. Business meeting attendees, for example, could benefit from the network accessibility to access files stored on the TBS-453A or to search for information online during the meeting.

Manufacturer Part Number
TBS-453A-8G-US
EAN/UPC
0885022010936,885022010936
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Ordering P/N: TBS-453A-4G
Processor: 14nm Intel® Celeron® N3150 quad-core 1.6GHz, burst up to 2.08GHz
Floating Point Unit: ✔
Hardware Encryption Acceleration: ✔ (AES-NI)
GPU: 8th generation Intel HD Graphics
System Memory: 4GB (2 x 2GB)
Maximum Memory: 8GB
Memory Slot: 2, SODIMM DDR3L-1600 (*For dual-DIMM configurations, you must use a pair of identical DDR3L RAM modules.)
Flash: 4GB
Drive Type: 4 x M.2 2280/2260/2242 SATA 6Gb/s SSDs
Raw Capacity: Optional purchase
Default Capacity (Factory Configuration): Optional purchase
Network: 2 x Gigabit LAN ports & 3 x Gigabit switch ports (LAN port 2-1, 2-2, 2-3, 2-4 are designed as switch ports)
USB Port: 4 x USB 3.0 & 1 x USB 2.0 ports
Support USB printer, pen drive, and USB UPS, etc.
Video Output: 2 x HDMI, up to 4K 2160P Ultra HD support
Audio Input: 2 x 3.5mm microphone jack (dynamic microphone only)
Audio Output: 1 x built-in speaker, 1 x line out jack (for amplifier or headphone amplifier)
LED: Status/Power, USB, SSD 1-4
Button: Power, USB one-touch-backup, Reset, Volume Up, Volume Down
IR Receiver: ✔, support QNAP RM-IR002, RM-IR003 and MCE-compatible Remote Control(DM)
Security: Kensington security slot
Dimension (HxWxD): 25 x 230 x 165 mm / 0.98 x 9.06 x 6.50 inch
Weight: 724g / 1.60lbs.
Power Consumption (W): System sleep mode: 0.98W
SSD standby: 13.05W
In operation: 15.2W
Sound Level**: Sound pressure (LpAm) :10.8 dB(A)
Working Temperature: 0-40˚C
Relative Humidity: 5~95% RH non-condensing, wet bulb: 27˚C
Power: DC10V-20V wide input range
Fan: Compact internal fan
Package Contents: NASbook, 65W 19V AC adapter, power cord, quick installation guide, Ethernet cable x 2, remote control, SSD installation kit

*The SSD's available capacity may vary depending on whether over-provisioning is applied by the SSD manufacturer.

** Tseting Environment:
Refer to ISO 7779, ISO 3744 ,Telcordia GR 63 CORE and ETSI EN 300 753 ; Maximum HDD loaded ; 40HL ½ " High Sensitivity
Microphone at the by stander position. ; Background noise is 6.5 ~ 7.0dB(A) ; Ambient temperature is 21 ± 2℃ ; Relative humidity is 63% ± 5%