Lyrix Plug 'N Play Portable Bluetooth Wall speaker

The Lyrix Plug 'N Play Bluetooth speaker plugs into any standard wall outlet. It features great sound quality so you will be ready to play booming, high quality tunes via any Bluetooth connection at a moment's notice. No battery power needed.

Manufacturer Part Number
70156-PG
EAN/UPC
0671196701561,671196701561
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Bluetooth 3.0
  • Input Voltage: AC110-220V
  • USB Charging Ports: 5V 1A/2A
  • Frequency Range: 52mm, 4ohm
  • Frequency Response: 120HZ-18KHz
  • SNR:>85db
  • Speaker Impedance: 4ohm
  • Total Output Power: 3W
  • Distortion (1khz, 1W):>1% (1kHz, 0.5W)