BENDnFLEX Cat.6 UTP Patch Network Cable

Axiom’s BENDnFLEX™ product line combines high-performance CAT6 copper cables with an ultra thin, bend-insensitive casing. Available in pre-terminated, standard lengths the BENDnFLEX™ product line provides a high-performance cable that can sustain large capacity data rates even under acute bend environments. Empowering efficient connectivity while extending current IT infrastructure across a variety of technology platforms, Axiom BENDnFLEX™ simplifies installation and enables more uptime with less troubleshooting.

  • Space-saving design provides a 36% reduction in diameter compared to standard CAT6 cables
  • Reduced diameter allows increased air flow which in turn increases energy efficiency and cost savings
  • Small bend radius allows for tight twists and turns superior to standard CAT6 cables
  • Minimizes near-end crosstalk (NEXT) levels
  • Clear snagless connector designed for easy insertion and removal and prevents unwanted snags
  • Meets ANSI/TIA-568-C.2 Standard for Patch cord performance
  • Ideal solution for high density datacenter applications
  • ROHS Compliant
  • TAA Compliant
  • Made in the USA
  • Manufacturer Part Number
    C6BFSB-B25-AX
    EAN/UPC
    0841280115875,841280115875
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    Conductor Specs

    • Unshielded Twisted Pair (UTP): Orange, White/Orange, Blue, White/Blue, Green, White/Green, Brown, White/Brown
    • Conductor: 28AWG
    • Insulation: HD-PE
    • Connector Specs
    • Gender: Male Plugs
    • Connector Type: 8P8C � RJ45
    • Contacts: 50u Gold Plated
    • Cable Specs
    • PVC Jacket
    • OD: 3.8 +/- 0.15 mm
    • Wiring Scheme: T568B
    • Temperature Rating: up to 75�C
    • CE Approved
    • Voltage Rating: 30V
    • Packaging: Poly bag