The Elo Interactive Digital Signage (IDS) touch platform featuring the Intel® Core™ 4th Generation CPUs with enhanced graphic engines enables increased customer engagement and immersive brand experiences by adding an exciting new dimension to traditional broadcast digital signage - the power of touch. Elo's ECMG2B computer modules, available for use with the Elo 3201L, 4201L, 5501L and 7001LT IDS touchscreens are well-suited for interactive media delivery and online collaboration for modern office environments. The computer modules are easily installed into the IDS display – avoiding costs of in-wall installation of a traditional player or PC. Computer modules are available in a choice of three models: ECMG2B-i3 based on a 3.40GHz Intel® Core i3 processor and HD4400 graphics; ECMGB2-i5 based on a 3.70GHz Intel® Core i5 processor and HD4600 graphics; and ECMG2B-i7 based on a 4.00GHz Intel®Core i7 processor and HD4600 graphics.
Centralized management and security capabilities of Microsoft® Windows® ensures compatibility with many content management servers and web-based consoles for seamless connection with the internet, digital marketing, interactive whiteboard, building directory, virtual receptionist, and point-of-information (POI) applications.
The ECMG2B computer modules can support optimal partitioning of locally cached and network stored content, allowing developers to monitor and deploy content via device-to-device or web connections.
Note:
Model: ECMG2 Computer Modules for Interactive Digital Signage
Processor: Intel Core i3
i3-4130 3.40 GHz
3MB Intel® Smart Cache
5 GT/s DMI
Chipset: Intel® H81 Express Chipset
Video: i3 – Intel® HD 4400
BIOS: AMI
Memory (RAM): i3 - 2GB DDR3L SO-DIMM on 1 of 2 slots
Max/Slot: 8 GB DDR3L SO-DIMM per slot
Hard Disk Drive: 320GB 2.5” ADVANCED FORMAT (AF) SATA HDD2
USB Port(s): 2 USB 2.0 Type A & 2 USB 3.0 Type A
Ethernet Port(s): 1GB LAN RJ45
Audio Port(s): 3.5mm TRS jacks for Audio In, Audio Out
Rear I/O (Summary of all above ports): 2 USB 2.0 Type A & 2 USB 3.0 Type A
1 Ethernet LAN RJ45 port
2x 3.5 mm TRS jacks for Audio In, Audio Out
Video Output Port(s): HDMI (UHD/4k capable) and DisplayPort (UHD capable)
Operating Systems Supported:
Microsoft Windows Embedded 8.1 Industry (32/64-bit)
Languages: Windows 7: 35 language groups: Arabic, Brazilian Portuguese, Bulgarian, Chinese (Simplified), Chinese (Traditional), Chinese (Hong Kong), Croatian, Czech, Danish, Dutch, English, Estonian, Finnish, French, German, Greek, Hebrew, Hindi, Hungarian, Italian, Japanese, Korean, Lithuanian, Norwegian, Polish, Portuguese, Romanian, Russian, Serbian Latin, Slovak, Slovenian, Spanish, Swedish, Thai, Turkish, Ukrainian
Windows Embedded 8.1: 10 pre-installed language groups: Chinese (Simplified), Chinese (Traditional), English, French, German, Italian, Japanese, Korean, Russian, Spanish
Power supply: Power supplied by Interactive Digital Signage display
Module dimensions:
ECMG2C (power module + computer module):Width: 11.81” (300 mm)
Length: 16.85” (428 mm)
Height: 1.46” (37 mm)
Shipping box dimensions:
Width: 16.5” (419 mm)
Length: 21.0” (535 mm)
Height: 5.12” (130 mm)
Weight: Actual: 4.40 lb. (2.00 kg)
Shipping: 5.9 lb. (2.7 kg)
ECMG2C Power module: 2.07 lbs (3.00 kg)
ECMG2C Shipping: 10.75 lbs (4.88 kg)
Temperature: Operating: 0°C to 40°C (32°F to 104°F)
Storage: -20°C to 60°C (-4°F to 140°F)
Humidity
(non-condensing): Operating: 20 to 80%
Storage: 5 to 95%