Elo’s 3202L 32-inch interactive digital signage touchscreen delivers a professional-grade large format display in a slim, integrated package. Designed from the bottom up for retail, hospitality, healthcare and other commercial markets, the Elo IDS is a high-quality, interactive canvas for attracting and engaging consumers. The 3202L offers system integrators and value-added resellers (VARs) a high performance solution that is easy to deploy and maintain in public environments. At 2 inches (50.5 mm) thin, the 3202L is over 35% thinner than the 3201L and is compliant with the ADA and IBC requirements of less than 4-inch protrusion when mounted with an Elo Low-profile wall-mounting kit.
With a 500 nit LED panel, the 3202L is a bright, high quality display suitable for public environments. Available with a choice of two multi-touch touchscreen technologies, zero-bezel projected capacitive (PCAP) or Infrared (IR), both enable up to ten simultaneous touches for multi-user interaction. This touch technology offers a fast and extremely sensitive response similar to the experience on mobile devices and is compatible with Windows® 7 and Windows 8 operating systems. The IR touchscreen is 4mm thick with fully tempered glass and the PCAP touchscreen is 2.8mm thick with chemically strengthened glass.
Low-profile wall mounting kit available with features to allow cable access. State of the art HD display technology is utilized including a high contrast/brightness LED backlit LCD panel, extended color gamut with movie/ gaming/ photo modes, black level adjustment, and on-screen menu enhancements.
Optional, high performance computer modules are available which turn the 3202L into a completely integrated all-in-one computer without the need for any cables or additional mounting hardware. Computer modules are available in a choice of four models: ECMG2C-i3 based on a 3.4GHz, Intel® CoreTM 4th Gen i3 processor and HD4400 graphics; ECMG2C-i5 based on a 3.7GHz, Intel Core 4th Gen i5 processor and HD4600 graphics; ECMG2C-i7 based on a 4.0GHz, Intel Core 4th Gen i7 processor and HD4600 graphics; ECMG2C-AND based on a Qualcomm® SnapdragonTM processor. The high performance, commercial-grade computer modules make the 3202L a reliable platform that is interoperable with most content management servers and supports optimal partitioning of locally cached and network streamed content.
Note:
Model: 3202L
Bezel Color: Black
Active Display Area: 698.4 mm (H) x 392.9 mm (V) Or
27.49 in (H) x 15.47 in (V)
Dimensions: PCAP model: 762.8 mm (L) x 457.3 mm (H) x 50.5 mm (D) Or
30.03 in (L) x 18.00 in (H) x 1.99 in (D)
LCD Technology: Active matrix TFT LCD
Form Factor: Interactive Digital Signage
Diagonal Size: 80.01 cm or 31.50 in
On-Screen Display (OSD): Video Settings: Video Port Discovery, Video Source Select, Black Level, Brightness, Contrast, Sharpness and Auto Adjustment can be selected.
Color Settings: Color Temperature, User Preset (for color), Dynamic Color Modes are available in this menu.
Audio Settings:
Audio Source selection is available here.
The monitor can be muted from here.
Volume adjustments can be made here.
General Settings:
Recall defaults can be selected here.
MDC protocol (for serial commands) can be selected here.
Tabletop Mode (for tabletop thermal profile) can be selected here.
OSD Settings: The OSD Timer and language can be changed in this menu.
Information: Monitor, System temperature and Help & Support are available in this menu.
Power Settings: The Power Behavior can be changed in this menu.
RTC Settings:
Time setting and the monitor ON/OFF schedule can be changed within this menu.
More details are available in the RTC section on page 19 of the user manual.
Daylight Saving time will change the current time by one hour to accommodate daylight savings time.
VGA Settings:
Allows user to change the H. position, V. position, Clock and Phase.
If VGA is the selected source, the Auto-Adjust feature is available in the Video Settings tab.
See user manual for full details.
Mounting Options: VESA MOUNT PER MIS-F, 400,400,6MM
Available I/O Ports: Input: AC power input, USB type B (for Touch), VGA, 2x HDMI, GPIO, DisplayPort, Audio Line in
Output: Audio Headphones out, RJ45 (for optional OSD remote)
Intel OPS Compliant: Yes
Native Resolution: 1920 x 1080 @ 60hz
Aspect Ratio: 16:9
Preset Video Timings: 640x480 60Hz
720x480 60Hz
720x576 50Hz
800x600 56/60Hz
1024x768 60Hz
1280x720 50, 60Hz
1280x960 60Hz
1280x1024 60Hz
1366x768 60Hz, 60Hz RB
1440x900 60Hz, 60Hz RB
1680x1050 60Hz, 60Hz RB
1920x1080 50, 60Hz
Display Colors: 8 bit
Brightness (nits, typical): LCD Panel: 500
With Pcap: 430
Response Time (Tr + Tf) (typical): 8
Viewing Angle (typical): Horizontal: 178°
Vertical: 178°
Contrast Ratio (typical): 3000
Power Consumption: Input power connector: IEC 60320 C14
Monitor Only - Power Consumption (Typical at 120V at 60Hz):
ON: 55.0 W; SLEEP: 9.0 W; OFF: 2.0 W
Input power signal specifications: 100-240VAC 50/60Hz
-Power Consumption (Typical at 230V at 50Hz):
ON: 53.0 W; SLEEP: 9.0 W; OFF: 2.5 W
Audio: Internal Speakers: 4 x 5 W stereo speakers
Input audio connector: 3.5 mm TRS jack
Input audio signal range: 1Vrms max stereo signal (standard PC line out)
Headphone output connector: 3.5 mm TRS jack
Video: Analog VGA on Female DE-15 connector
2x HDCP-capable HDMI on Type A connector
DisplayPort 1.1a connector
Input Video Horizontal Sync frequency range: 31.5 - 73 KHz
Input Video Vertical Sync (frame rate) frequency range: 47 - 63 Hz
Shipping Dimensions: 885 mm (L) x 200 mm (W) x 580 mm (H) Or
34.84 in (L) x 7.87 in (W) x 22.83 in (H)
Weights:
Pcap Unpackaged
With ECMG2: 15.82 Kg (34.88 lb)
Without ECMG2: 12.82 Kg (28.26 lb)
Pcap Packaged
Without ECMG2: 17.47 Kg (38.51 lb)
Temperature: Portrait/Landscape Mode:
Operating: 0°C to 40°C OR 32°F to 104°F
Storage: -20° C to 60° C OR -4°F to 140°F
Table top Mode and with Intel OPS modules:
Operating: 0° C to 35° C OR 32°F to 95°F
Humidity (non-condensing): Operating: 20% - 80% Storage: 10% - 95%