DS3678-ER Handheld Barcode Scanner

Unstoppable performance for extended-range 1D/2D barcode capture

As a member of the Zebra 3600 Ultra-Rugged Series of scanners, the practically indestructible 1D/2D DS3608-ER corded and DS3678-ER cordless scanners are ready for one of the world’s toughest environments — the warehouse. Designed to capture any 1D or 2D barcode from near contact to as far as 70 ft./ 21.4 m away, these scanners provide the ultimate in versatility — workers can capture large picklist codes and small codes at near contact as easily as barcodes on pallets and location codes on the top of your warehouse racks. And truly unstoppable performance helps you drive throughput, accuracy and customer service to a new level.

Manufacturer Part Number
DS3678-ER2F003VZWW
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

BATTERY

PowerPrecision+ 3100 mAh Li-Ion rechargeable battery

SEALING

Scanner: IP65 and IP67

DROP TOLERANCE

Withstands multiple 8-foot / 2.4-meter drops to concrete

Decode Capability

1D and 2D

SCANNING TECHNOLOGY

Array Imager