Unstoppable performance for standard range 1D/2D barcode capture
As a member of the Zebra 3600 Ultra-Rugged Series of scanners, the practically indestructible 1D/2D DS3608-SR corded and DS3678-SR cordless scanners are ready for the world’s toughest environments — the warehouse and manufacturing floor. Designed to capture virtually any barcode from near contact to as far as 5 ft./1.5 m away, these scanners are loaded with features that deliver truly unstoppable performance, redefining reliability and management simplicity. The result? The dependable, fast and accurate scanning you need to take the quality of your products and your customer service to the next level.
Note:
PHYSICAL CHARACTERISTICS
Dimensions Corded: 7.3 in. H x 3.0 in. W x 5.2 in. D
18.5 cm H x 7.6 cm W x 13.2 cm D
Weight Corded: 10.8 oz./305 g
Input Voltage Range Host powered: 4.5 VDC min., 5.5 VDC max.
External power supply: 11.4 VDC min., 12.6 VDC max.
Operating Current DS3608-SR (corded): 340 mA (typical)
Standby Current DS3608-SR (corded): 100 mA (typical)
Color Industrial Green
Supported Host Interface USB
User Indicators Direct decode indicator; LEDs; beeper; vibration
PERFORMANCE CHARACTERISTICS
Scans per Full Charge 70,000+
Illumination One (1) Hyper Red 660nm LED
Imager Field of View Horizontal: 42°, Vertical: 28°
Image Sensor 1,280 x 800 pixels
Minimum Print Contrast 15% minimum reflective difference
Skew/Pitch/Roll Skew: ± 60°; Pitch: ± 60°; Roll: ± 360°
DECODE CAPABILITIES***
1D Code 39, Code 128, Code 93, Codabar/NW7, Code 11, MSI Plessey, UPC/EAN, I 2 of 5, Korean 3 of 5, GS1 DataBar, Base 32 (Italian Pharma)
2D PDF417, Micro PDF417, Composite Codes, TLC-39, Aztec, DataMatrix, MaxiCode, QR Code, Micro QR, Chinese Sensible (Han Xin), Postal Codes
USER ENVIRONMENT
Operating Temp. Corded: -22° F to 122° F/-30° C to 50° C
Storage Temp. -40° F to 158° F/-40° C to 70° C
Humidity 5% to 95% condensing
Drop Specification Withstands multiple 8.0 ft. / 2.4 m drops to concrete
Tumble Specification 5000 tumbles @ 3.3 ft. (1 m)
Sealing Scanner: IP65 and IP67; FLB cradle: IP65
ESD Per EN61000-4-2, ±25 KV air discharge, ±10 KV direct discharge, ±10 KV indirect discharge
Ambient Light Immunity 0 to 10,037 Foot Candles/0 to 108,000 Lux (direct sunlight)
UTILITIES AND MAINTENANCE
123Scan2 Programs scanner parameters, upgrades firmware, provides scanned barcode data and prints reports. For more information, visit www.zebra.com/123Scan
Scanner SDK Generates a fully-featured scanner application, including documentation, drivers, test utilities and sample source code. For more information, visit www.zebra.com/windowsSDK
Scanner Management Service (SMS) Remotely manages your Zebra scanner and queries its asset information. For more information, visit www.zebra.com/sms
REGULATORY
Environmental RoHS EN 50581: 2012
Electrical Safety EU Safety: EN 60950-1: 2006 + A11: 2009 + A1: 2010 + A12: 2011 + AC 2011 + A2: 2013; International
Safety: IEC 60950-1: 2005 + A1: 2009 + A2: 2013
US/Canada Safety: UL 60950-1, second edition, CAN/CSA-C22.2 No. 60950-1-07
Laser/LED Safety International LED Safety: IEC 62471: 2006 (Ed.1.0); EN 62471: 2008 (LED); UL, VDE and CU recognized laser component
EMI/RFI IT Emissions: EN 55022: 2010/AC: 2011 (Class B); IT Immunity: EN 55024: 2010; Heavy Industrial: EN 61000-6-2: 2005/AC:2005; Harmonic Current Emissions: EN 61000-3-2: 2006 + A1: 2009 + A2: 2009 (Class B); Voltage Fluctuation and Flicker: EN 61000-3-3: 2013; Medical Electrical Equipment: EN 60601-1-2: 2007/AC: 2010, IEC 60601-1-2: 2007 (Modified); Radio Frequency Devices: 47 CFR Part 15, Subpart B, Class B Digital Apparatus: ICES-003 Issue 5, Class B
WARRANTY
Subject to the terms of Zebra’s hardware warranty statement, the DS3608-SR is warranted against defects in workmanship and materials for a period of three (3) years from the date of shipment. For complete warranty statement, go to: http://www.zebra.com/warranty
RECOMMENDED SERVICES
Zebra OneCare Select; Zebra OneCare Essential
*** Refer to Product Reference Guide for complete list of symbologies.