FURY Memory Black - 8GB Module - DDR4 2400MHz CL15 DIMM

HyperX FURY DDR4 Memory

HyperX® FURY DDR4 can handle even the toughest battle. It automatically recognises its host platform and overclocks to the highest frequency published (up to 2666MHz) — so you can wreak havoc. FURY DDR4 runs at 1.2V, even at 2666MHz, so it stays cooler while you play. You don’t need to alter the voltage to reach higher speeds, which means there’s more power for other hardware in the system. FURY’s sleek, asymmetrical black heat spreader provides enhanced thermal dissipation to help keep your cool and help you stand out from the crowd.

Manufacturer Part Number
HX424C15FB2/8
EAN/UPC
0740617256550,740617256550
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CL(IDD): 15 cycles
Row Cycle Time (tRCmin): 46.75ns(min.)
Refresh to Active/Refresh Command Time (tRFCmin): 350ns(min.)
Row Active Time (tRASmin): 29.125ns(min.)
Maximum Operating Power: TBD W
UL Rating: 94 V - 0
Operating Temperature: 0°C to +85°C
Storage Temperature: -55°C to +100°C