Securely position your iPad in a customer-facing environment, to create an interactive kiosk. Mount your iPad in this lockable floor stand, to create a compelling information kiosk or product display. The durable steel floor stand can be safely mounted to the ground to provide a secure and versatile marketing tool. The tablet enclosure supports Apple iPad, iPad Air and iPad Pro with 9.7 in. screen size.
Turn your iPad into an engaging customer-facing display
Just imagine the many ways you could use a self-standing tablet in your organization. Welcome visitors with an impressive video or slide show. Give customers instant access to new product information. Or connect customers to your own app, to create an engaging user experience.
The tablet floor stand for iPad provides an impressive way to interact with your customers, and collect customer data. It’s ideal for lobbies, trade-show booths, retail environments and information kiosks. You can use multiple stands throughout each business location or tradeshow display, to gain maximum exposure and impact. Your iPad kiosk can alert customers to special sales. It can promote special menu offerings for restaurant guests, or allow hotel patrons to reserve seating or rooms. The applications are virtually limitless.
Create an attractive, durable display
The attractive metal tablet stand provides an impressive display unit for your iPad, in either a portrait or landscape position. The fixed-height stand (approx. 42 in. / 1060 mm high) provides a consistent viewing experience. The Home button on the iPad is covered, allowing you to direct users to specific information or apps, while preventing them from viewing non-related apps or pages. The pillar-style stand provides built-in cable management to ensure your impressive display stays neat and tidy.
Keep your tablet safe and secure
This durable fixed-height tablet stand lets you create a powerful standalone kiosk, while protecting your tablet. You simply place your iPad in the steel enclosure to help protect it from loss or damage. The secure locking mechanism helps guard against theft.
The tablet stand features a lockable tablet holder for increased security and a base that you can screw into the floor to create a fixed-in-place holder. The stand’s robust steel and aluminum construction provides long-lasting performance with maximum protection and stability.
The STNDTBLT1FS is backed by a 2-year StarTech.com warranty and free lifetime technical support.
Note:
Warranty Information
Warranty: 2 Years
Hardware
# of displays supported: 1
Mounting Options: Floor Mount
Performance
Display Rotation: +/- 90°
Maximum Display Size: 9.7"
Maximum Tablet Thickness: 0.5 in [13 mm]
Weight Capacity: 3.3 lb [1.5 kg]
Physical Characteristics
Color: Black & Silver
Enclosure Type: Steel, Aluminum and Plastic
Product Height: 41.7 in [1060 mm]
Product Length: 12.6 in [320 mm]
Product Weight: 176.5 oz [5000 g]
Product Width: 16.1 in [410 mm]
Packaging Information
Shipping (Package) Weight: 10.2 lb [4.6 kg]
What's in the Box
Included in Package:
1 - tablet holder with security lock
2 - keys
1 - base
1 - base connector
1 - connecting block
1 - pole
4 - rubber feet
8 - M6 screws
4 - M4 screws
1 - Allen key
4 - anchor screws
4 - anchors
6 - foam pads
6 - foam blocks
1 - quick-start guide