BIZ 1500 Headset

PROFESSIONAL. AFFORDABLE. DURABLE.

The Jabra BIZ 1500 is an entry level, low cost, professional corded headset for all-day conversations.

  • Noise-cancelling microphone
  • Foam ear cushions to keep ears cool
  • Jabra Spin Boom Arm (270 degrees)

Manufacturer Part Number
1553-0159
EAN/UPC
0706487013174,706487013174,5706991019018
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Packaging dimensions
Master carton:600*399*316mm Sales box (Plastic bag) Size (L x W x H) in cm: 18 x 23 x 2. In inches: 7,08 x 9,05 x 0,78

Main unit dimension
Headset: L131*H165*W57

Weight mono / duo with cord

  • Mono QD: 88 gram. In ounce: 3,10. Pound 0,19
  • Duo QD: 115 gram. In ounce: 4,05. Pound 0,25
  • Mono USB: 119,5. In ounce 4,21. Pound 0,26
  • Duo USB: 146 gram. In ounce 5,14. Pound 0,32
Weight mono / duo without cord
  • Mono QD: 48 gram. In ounce 1,69. Pound 0,11
  • Duo QD: 74 gram. In ounce 2,61. Pound 0,16
  • Mono USB: 48 gram. In ounce 1,69. Pound 0,11
  • Duo USB: 74 gram. In ounce 2,61. Pound 0,16
Whats in the box
Warranty card, warning card, Quick start guide, Headset

Certifications
CE, FCC, UL, cUL, EAC, RCM, KCC, RoHS, REACH

Warranty
2 year

Headset bandwidth
Wideband

Material used
Headband housing, outer, inner & Controller Front/Back housing: PC/ABS, Earfoam: SS-55C, Micphone housing: Luran Flexboom arm: PA, Speaker housing: PC/ABS

Features
  • QD & USB: Noise cancel microphone, Flexible (bendable) microphone boom arm construction, Foam ear cushion(s). Leatherette(s) available as extra accessory, All day wearing comfort, Strong durability.
  • QD: Hybrid wideband speaker for QD (up to 4.500 Hz)
  • USB: Acoustic protection PeakStop, True wideband/HD speaker for USB (up to 6.800 Hz),
  • USB Solution supported by Jabra Direct and Jabra Xpress.
  • USB controller: Volume up/down, Mute on/off.
Speaker Max Input Power
30mW

Speaker, user hearing protection
Jabra PeakStop TM 118 dBA SPL (RMS)

Microphone Frequency Range
1-5kHz

Microphone bandwidth
1-5kHz

Microphone type
Uni-Directional Microphone

Power consumption microphone
Current Consumption 70-150μA@RL=3.9kΩ, Vs=3.0V


FEATURES USB CONNECTIVITY DESCRIPTIONS

Connection (mini jack, USB, QD)
USB

Speaker Size
32×7.6mm

Speaker sensitivity
102dB±3dB/1mW At 1000Hz

Speaker impedance
32Ω±15%/1000Hz/1.0V

Speaker Frequency Range
20Hz-6.8kHz

Speaker bandwidth Music mode
20Hz-6.8kHz

Speaker bandwidth Speak mode
20Hz-6.8kHz

Microphone Sensitivity
-35 to -31 dB@f=1kHz,Pin=1Pa,0dB=1V/Pa

Cord length
230cm