RP9 G1 Retail System

Deliver a stylish and engaging experience to your customers with the modern, versatile HP RP9 Retail System, an All-in-One (AiO) that combines powerhouse performance with reliable engineering.

Make a big impression in a small footprint

Create a welcoming point of contact for your customers with a contemporary design that has edge-to-edge, 15.6”diagonal, 10-point multi-touch glass and optional integrated peripherals.

Powerhouse performer

Deploy the system—available with 6th generation Intel® processors, M.2 storage, a bay for a 2.5” SSD or HDD, efficient DDR4 memory, and wired or wireless network connectivity—anywhere you need a reliable, high-performance All-in-One.

Versatility for every demand

Customize each system for your specific usability requirements—in a kiosk, on a counter or a pole—with mounting and hardware options. Choose your processor, operating system, peripherals, and more.

Designed and tested to work as hard as you do

Make a confident IT choice with a reliability-tested system that has built-in security and manageability, a stable 5-year lifecycle for consistent, staggered installations, and is backed by a 3-year limited warranty and optional HP Care Pack.

Manufacturer Part Number
V2V67UT#ABA
EAN/UPC
0889899329740,889899329740
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System features
Operating system: Windows 7 Professional 64-bit (Available through downgrade rights from Windows 10 Pro)
Processor family:

  • Intel® Core™ i3 processor
Processor:
  • Intel® Core™ i3-6100 with Intel HD Graphics 530 (3.7 GHz, 3 MB cache, 2 cores)
Chipset: Intel® Q170
Form factor: All-in-one
Environmental:
  • Low halogen
Memory
Memory, standard:
  • 4 GB DDR4-2133 (1 x 4 GB)
Memory slots: 2 SODIMM

StorageStorage: Internal drive bays: One 2.5"; Two M.2
External drive bays: One 13,3 cm (5.25")
Hard drive description: 500 GB 7200 rpm SATA

Graphics
Graphics:
  • Intel® HD Graphics 530

Expansion features
Ports:
Display Head (bottom)3 Powered 12 Volt USB
1 Powered 24 Volt USB
2 USB 2.0
2 USB 3.0
2 RS-232
1 DisplayPort 1.2
1 cash drawer
1 RJ-45
1 audio line in
1 audio line out
Display Head (top, left, right)3 USB for peripheral integration
Display: 18.5" diagonal wide aspect (16:9), HD, anti-glare, anti-fingerprint, projected capacitive 10-point touchscreen (1366 x 768)
Expansion slots:
  • 1 M.2 2230
  • 1 M.2 2280
(M.2 2230 slot for WLAN. M.2 2280 slot for SSD)

Media devices
Audio: Conexant CX5001 Audio codec. Integrated high-performance 2x2.2W internal speakers, stereo headphone jack re-taskable for line-out, microphone jack-in, re-taskable for line-in.

Communication features
Network interface: Intel® I219-LM Ethernet Connection

Power and operating requirements
Power:
  • 230 W, up to 89% efficient, active PFC
Dimensions and weight
Dimensions (W x D x H): 462.2 x 249 x 351.1 mm (18.2 x 9.8 x 13.8 in)
(With ergonomic stand)
Weight: 5.6 kg
(Starting weight without stand. Exact weight depends on configuration.)

Security management
Security management: HP RP9 Biometric Fingerprint reader (optional); HP BIOSphere with Sure Start; HP Touchpoint Manager; Security lock slot; TPM 1.2 (Trusted Platform Module); Hood sensor; Kensington Lock (optional); Serial, USB enable/disable (via BIOS); Power-on password (via BIOS); Setup password (via BIOS); Automatic drive lock; Secure erase (via BIOS)

What's included
Warranty: 3-year (3-3-3) limited warranty and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.