This product is sourced from the open market in the best available condition.
The Dell KM632 Wireless Keyboard and Mouse Combo is a sleek and stylish wireless keyboard and mouse bundle providing customers the freedom of wireless computing. Provides an enhanced immersive and enjoyable multimedia experience delivering the best for the value. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.
Note:
Quick Specs
Device Type: Keyboard and mouse set - wireless
Interface: 2.4 GHz
Input Device: Keyboard
Pointing Device: Mouse - optical
Buttons Qty: 3
Features: Wireless
General
Device Type: Keyboard and mouse set - wireless
Interface: 2.4 GHz
Input Device
Type: Keyboard
Pointing Device
Type: Mouse
Buttons Qty: 3
Movement Detection Technology: Optical
Pointing Device Features: Wireless
Software & System Requirements
OS Required: Microsoft Windows XP Media Center Edition, Ubuntu, Microsoft Windows XP / Vista / 7 / 8 / 8.1 / 10
Battery Type: AA type
Required Qty: 4
Technology: Alkaline