32GB JetDrive Go 500 USB 3.1 Lightning Flash Drive

Mobile Storage for iOS Devices

JetDrive™ Go 500

Specifically designed for iPhone, iPad, and iPod®, Transcend's JetDrive™ Go 500 Lightning/USB 3.1 flash drive not only expands your iOS device storage by up to 64GB, but also features a sleek zinc alloy casing. Powered by the exclusive JetDrive Go App, the JetDrive Go 500 can do more than you think a flash drive can do!

A flash drive for iPhone, iPad and iPod.

The Transcend JetDrive Go 500 is the answer to the frustrating "Cannot Take Photo" alert message. Move photos and videos to the JetDrive Go 500 to instantly free up valuable storage space on your iPhone® or iPad®. Alternatively, the JetDrive Go App allows you to capture and save photos and videos directly to the JetDrive Go 500!

Compact and Refined Design

The Transcend JetDrive Go 500 is one of the smallest MFi certified flash drives on the market. With a sleek, metallic zinc casing that mirrors the stunning design of your Apple device, the JetDrive Go 500 is available in both silver and gold colors.

Versatile JetDrive Go App

The JetDrive Go App features an intuitive interface that allows you to take full advantage of the JetDrive Go 500. Organize and back up photos and videos from your iOS devices to the JetDrive Go 500 in just a few taps. Being able to access files stored on the JetDrive Go 500 without an internet connection allows you to share and view files in all situations.

One-touch backup

Backing up files to the JetDrive Go 500 via the JetDrive Go App is easy and intuitive. The JetDrive Go App features a backup function that allows moving all your photos and/or videos from your iOS device to the JetDrive Go 500 with just a single tap.

Shoot and save

Aside from just transferring and backing up files, the JetDrive Go App is also equipped with a snapshot function which allows photos and videos to be saved directly to the JetDrive Go 500 flash drive right after being taken. Don't let any fantastic moment slip through your fingers because your iPhone runs out of space. Shoot with the JetDrive Go 500 plugged in!

For work and for fun

The JetDrive Go App supports a wide variety of file formats including Microsoft Office, Apple iWork and Adobe PDF files. You can even pre-load your favorite movies, TV shows, and music files to the JetDrive Go 500 to make the most of your leisure time.

Dual connectors, double convenience.

Equipped with a SuperSpeed USB 3.1 (Gen 1) interface, the Transcend JetDrive Go 500 supports transfer speeds of up to 130MB/s, allowing you to transfer an entire 4GB HD movie in just 28 seconds.

Extended Lightning connector

The JetDrive Go 500's extended Lightning connector allows it to have expanded compatibility with oversized protective bumper cases that prevent other flash drives from properly connecting without removing the case.

Super speed USB 3.1

Equipped with a SuperSpeed USB 3.1 (Gen 1) interface, the Transcend JetDrive Go 500 supports transfer speeds of up to 130MB/s, allowing you to transfer an entire 4GB HD movie in just 28 seconds.

Apple MFi-certified.

Fully compatible with all iOS devices, the Transcend JetDrive Go series of MFi-certified flash drives meet Apple's stringent safety, performance, and manufacturing standards.

Manufacturer Part Number
TS32GJDG500G
EAN/UPC
0760557834410,760557834410
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions: 36.55mm x 14.3mm x 9.01mm (1.44" x 0.56" x 0.35")

Weight: 5g (0.18 oz)

Capacity: 32GB, 64GB

Color: Silver, gold

Connection Interface: Lightning & USB 3.1 Gen 1 Type A connectors (backwards compatible with USB 3.0/2.0)

Maximum Performance:

  • Lightning: 20MB/s
  • USB 3.1 Gen 1: 130MB/s
Supported devices:
  • iPhone (iPhone 6s Plus, iPhone 6s, iPhone 6 Plus, iPhone 6, iPhone 5s, iPhone 5c, iPhone 5)
  • iPad (iPad (4th generation), iPad Pro, iPad Air 2, iPad Air, iPad mini 4, iPad mini 3, iPad mini 2, iPad mini)
  • iPod (iPod touch (5th generation), iPod touch (6th generation))
File System: FAT32

Operating Voltage:
  • Lightning: 3.3V±5%
  • USB 3.1 Gen 1: 5V±5%
Operating Temperature: 0°C (32°F) ~ 70°C (158°F)

Certificates: FCC, CE, BSMI, RCM, KC

Note:
  • Both USB connectors cannot be used at the same time.
  • Performance varies by capacity, user hardware and system configuration.
  • Free slip grips and a leather keychain strap are included to aid in the use of the flash drive.
Warranty: Two-year Limited Warranty

System Requirements:
Desktop or notebook computer with a USB port and one of the following operating systems:
  • Microsoft Windows XP
  • Microsoft Windows 7
  • Microsoft Windows 8
  • Microsoft Windows 8.1
  • Microsoft Windows 10
  • MAC OS 9.0 or later
  • Linux Kernel 2.4.2 or later
Device requirements for running the Transcend Elite App:
  • Apple devices with iOS 8 or later