Samsung Galaxy S5 Smartphone

A phone that offers a stylish design and fast processing power for multitasking that complements an active lifestyle.

Manufacturer Part Number
SAM-G900BKR
EAN/UPC
0710465429369,710465429369
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU Speed: 2500 MHz, Krait 400
Memory ROM: 16 GB of Internal Memory
Camera : 16 megapixel
Connectivity: Bluetooth(c) 4.0, WiFi 802.11 a/b/g/n, MicroUSB v3, micro SD(c)
Battery: Li-Ion 2,800 mAh battery