Ultra-Compact Universal Laptop Power Adapter - 65W

SIIG’s Ultra-Compact Universal Laptop Power Adapter - 65W is a high efficiency universal laptop power adapter/charger designed to power your laptop and charge its internal battery at the same time. It includes 10 self-regulating adapter tips to auto-adjust output voltage, safely supporting many compatible popular brands of laptop or Ultrabook computers including ASUS, Acer, Sony, Dell, HP, Lenovo, Fujitsu, Toshiba and more. Built-in protections are provided to protect your device and the charger itself against sudden power surge. And a convenient USB charging port (5V/2A) is also integrated to allow fast charging any USB powered device simultaneously. This elegant and modern looking power adapter is lightweight and ultra-slim to be stored and carried. It is a reliable and versatile universal power adapter to replace your original adapter or to use it as a backup traveling accessory while on-the-go.

Manufacturer Part Number
AC-PW1112-S1
EAN/UPC
0662774025766,662774025766
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Input: AC 100-240V (50-60Hz)
  • Output:
    • DC: 18.5V~20V(65W),
    • USB port: 5VDC / 2A (Max.)
  • Power cable length:
    • DC adapter cable: 45 inches
    • 2-Prong AC Power Cord: 45 inches
  • Dimensions: 3.66" (W) x 2.4" (H) x 0.83" (D)
  • Product weight: 0.26 lbs
  • Product color: Black
  • Adapter tip compatibility list (detailed list inside User Reference Guide):
    Note: The included adapter tips (M series, 65W) are not compatible with AC-PW1012-S1 (45W) or other models sold by SIIG or other brand laptop power adapters.
    • M4:
      • Output:18.5V
      • Connector tip: 4.8mm (OD) x 1.7mm (ID)
      • Model: Compaq/HP
    • M5:
      • Output: 19V
      • Connector tip:5.5mm (OD) x 1.7mm (ID)
      • Model: Acer/Compaq/Delta/HP/Fujitsu/Gateway/Toshiba/Liteon
    • M6:
      • Output: 19V
      • Connector tip:5.0mm (OD) x 3.0mm (ID)
      • Model: Samsung
    • M8:
      • Output: 19.5V
      • Connector tip: 6.5mm (OD) x 4.4mm (ID)
      • Models: Sony
    • M9:
      • Output: 19.5V
      • Connector tip: 7.4mm (OD) x 5mm (ID)
      • Model: Dell
    • M11:
      • Output: 20V
      • Connector tip: 7.9mm (OD) x 5.4mm (ID)
      • Model: Lenovo/IBM
    • M12:
      • Output: 18.5V
      • Connector tip: 7.4mm (OD) x 5.0mm (ID)
      • Model: HP
    • M15:
      • Output: 19.0V
      • Connector tip: 5.5mm (OD) x 1.7mm (ID)
      • Model: Acer
    • M28:
      • Output: 20V
      • Connector tip: 7.9mm (Square)
      • Model: Lenovo
    • M29:
      • Output: 19.5V
      • Connector tip: 4.5mm (OD) x 3.0mm (ID)
      • Model: HP
  • Environmental conditions:
    • Operating temperature: 32° F to 104° F (0° C to 40° C)
    • Storage temperature: 4° F to 165° F (-20° C to 85° C)
    • Operating humidity: 20% to 85% RH
    • Storage humidity: 10% to 95% RH
  • Certifications/Standards: FCC, CE, RoHS
  • Warranty: 1 year limited
  • Country of origin: China