Dual Monitor Desk Stand - 13" to 27"

  • Stable desk stand designed for two monitors from 13" to 27" and up to 22 lbs each (10 kgs)
  • Multiple monitors on single base frees up valuable desk work space
  • Supports tilt angles of +/-15o (up & down), +/-15o swivel (left & right) and 360o rotation (portrait & landscape) for easy adjustment of viewing angle
  • Adjust monitor support arm height from 9" to 18.5" (228mm to 470mm) and fine-tune individual monitor height +/- 0.15” (+/- 4mm) for proper alignment
  • Supports portrait or landscape monitor orientations
  • Installation options:
    •   Solid table-top base for use on any solid/flat surface
    •   Through-hole/grommet mounting is compatible with surface holes 3/8" to 2 1/2" (10mm to 63mm) wide and up to 2 1/2" (63mm) thick   
  • Integrated cable management keeps cables neat, organized and out of the way
  • Compatible with VESA mounting 50x50mm, 75x75mm and 100x100mm patterns
  • Includes installation instructions and mounting hardware kit

Manufacturer Part Number
CE-MT1712-S2
EAN/UPC
0662774024004,662774024004
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Supports monitors up to 22 lbs (10 kgs.)
  • Number of monitors supported: 2
  • Screen size: 13" to 27"
  • Tilt angle: +/-15 degrees
  • Swivel: +/-15 degrees
  • Rotation: 360 degrees
  • Height adjustment: From 9" to 18.5"
  • Compatible with VESA mounting 50x50mm, 75x75mm and 100x100mm patterns
  • Mounting options:
    •   Desk stand: Use on any solid/flat surface
    •   Grommet: Compatible with surface hole from 3/8" to 2" wide and up to 2 1/2" thick
  • Tube support:
    •   Diameter: 1.9" (48mm)
    •   Length: 17.75"
  • Product dimensions: 19.5" (H) x 30.25" (W) x 13.5" (D)
  • Product weight: 14.5 lbs
  • Color: Black
  • Certifications/Standards: RoHS
  • Warranty: 5 years limited
  • Country of origin: China