CSC32ACW 32-Device AC Charging Station Cart, White

The CSC32USBW 32-Device USB Charging Station Cart provides fast charging, convenient syncing, secure storage and cord management for up to 32 iPad, Android, Surface and Kindle tablets, as well as mobile phones and other USB devices. It’s ideal for education, office, commercial, retail, industrial and healthcare environments.

32 USB ports deliver the fastest charging supported by each device, up to 2.4A per port. A USB uplink port connects to a host computer for wired syncing, though the CSC32USBW also supports wireless syncing and simultaneous syncing/charging (up to 1.5A per port during wired syncing).

The cart provides comprehensive device protection with steel construction and a white powder-coated finish for long-term durability. It locks with the included keys to prevent device theft, damage or tampering. Flow-through ventilation inhibits overheating, specially coated shelves prevent device scratches and scuffs, and rubber grommets protect against cord damage.

The cart also provides clutter-free organization of devices and cabling. Charging cords store out of sight, and a toolless trim panel permits quick service access.

When moving devices from room to room, the cart provides effortless mobility. Large swivel casters with non-marking wheels deliver a smooth ride and lock to prevent unwanted movement at rest. The reversible wide-grip handle permits easy cart control.

The cart is also easy to configure. It ships ready for quick, easy installation, and the handle and cord wrap attach on either side. The split front doors open 180 degrees for unrestricted device and service access. Rear-panel slots support optional wall-mount installation, and removable shelf dividers accommodate thicker devices.

Manufacturer Part Number
CSC32ACW
EAN/UPC
0037332193797,037332193797
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OUTPUT

Charging Ports / Amps: (32) 12A


PHYSICAL

Shipping Dimensions (hwd / in.): 45.08 x 22.83 x 33.66
Shipping Weight (lbs.): 157.04
Unit Dimensions (hwd / in.): 42.3 x 34.8 x 21.6 (with handle installed)
Unit Weight (lbs.): 130.67
Color: White


CERTIFICATIONS

Certifications: Tested to EIA-310-E, FCC & IEC Class B, UL 1363 (Power Component)
NOM (Mexico): Tested to NOM (Mexico)
Approvals: RoHS


WARRANTY

Product Warranty Period (Worldwide): 2-year limited warranty