Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
System features:
Operating system: Windows 10 Pro 64
Processor family:
- 6th Generation Intel® Core™ m7 processor
Processor: Intel® Core™ m7-6Y75 with Intel HD Graphics 515 (1.2 GHz, up to 3.1 GHz with Intel Turbo Boost Technology, 4 MB cache, 2 cores)
Chipset: Chipset is integrated with processor
Environmental:
Dimensions and weight:
Dimensions (W x D x H): 11.8 x 8.4 x 0.3 in (tablet); 11.8 x 8.4 x 0.5 in (tablet with travel keyboard); 11.8 x 8.4 x 0.6 in (tablet with advanced keyboard) (300 x 213.5 x 8.05 mm (tablet); 300 x 213.5 x 13.45 mm (tablet with travel keyboard); 300 x 213.5 x 16.45 mm (tablet with advanced keyboard))
Weight: Starting at 1.8 lb (tablet); Starting at 2.65 lb (tablet with travel keyboard); Starting at 2.79 lb (tablet with advanced keyboard) (Starting at 820 g (tablet); Starting at 1205 g (tablet with travel keyboard); Starting at 1270 g (tablet with advanced keyboard))
(Lowest weight configuration. Weight will vary by configuration. See QuickSpecs.)
Memory:
Memory:
Storage:
Internal drive: 256 GB SATA TLC SSD
Display and graphics:
Display: 12" diagonal FHD UWVA eDP ultra-slim LED-backlit touch screen (1920 x1280), direct bonded, Corning® Gorilla® Glass 4
Display: 12" diagonal FHD UWVA eDP ultra-slim LED-backlit touch screen (1920 x1280), direct bonded, Corning® Gorilla® Glass 4
Graphics: Intel® HD Graphics 515
Expansion features:
Ports:
- 1 USB Type-C™ with Thunderbolt™ support (docking, charging and USB 3.1)
- 1 USB Type-A (USB 3.0)
- 1 headphone/microphone combo
Expansion slots:
- 1 microSD
- 1 micro SIM (select models) (Supports SD, SDHC, SDXC (microSD) up to 200 GB)
Audio:
- Audio by Bang & Olufsen
- Dual stereo speakers
- Dual microphone array
Camera: 2 MP FHD 1080p front-facing webcam; 5 MP FHD 1080p rear-facing
Keyboard: Backlit keyboard
Communications:
Network interface: USB 3.0 to Gigabit adapter (optional)
Wireless:
- Intel® Tri-Band Wireless-AC 18260 802.11a/b/g/n/ac (2x2) and Bluetooth® 4.2 + WiGig Combo (optional)
Sensors:
- Accelerometer Magnetometer, Gyro (Combo chip) (tablet);Ambient light sensor (tablet)
- Proximity (SAR for WWAN) (tablet)
- NFC (advanced keyboard)
- Dual Accelerometers (travel and advanced keyboard)
Power and operating requirements:
Power supply:
- 45 W Smart USB Type-C™ AC adapter
Battery type:
- 4-cell, long life 40 Wh Li-ion polymer (tablet)
Security management:
Security management:
- TPM 2.0
- HP Fingerprint Reader (select models)
- Integrated smart card reader (advanced keyboard)
- Power-on Authentication (password, fingerprint)
- Drive encryption pre-boot (password, fingerprint, select smart cards)
- HP BIOSphere with HP Sure Start
- Absolute Persistence Module
- Microsoft Defender
What's included:
Software:
- CyberLink Power DVD
- HP ePrint
- HP Support Assistant
- Skype
- Buy Office
Management features:
- HP Touchpoint Manager (optional)
- HP Driver Packs
- HP SoftPaq Download Manager (SDM)
- HP System Software Manager (SSM)
- HP BIOS Config Utility (BCU)
- HP CIK for Microsoft SCCM
- LANDESK Management