Duplex Travel Scanner

  • Instantly scan duplex documents to searchable PDF for easy search and retrieval
  • Improve quality and help organize the scans with software bundle
  • USB Powered - No external power supply needed
  • Continuous feed to create multipage PDFs
  • Advanced features for Mac or PC

Manufacturer Part Number
XTS-D
EAN/UPC
0785414118007,785414118007
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Weight: 1.1 lbs.
  • Interface: Hi-Speed USB 2.0
  • Optical Resolution: 600 dpi
  • Visioneer OneTouch Technology (PC): Yes
  • Duty Cycle: 100 pages/day
  • Dimensions: 11.5 x 2.6 x 1.6 (W×D×H)
  • Output Bit Depth: 24/8/1
  • Scan Method: Duplex Sheetfed
  • Light Source: LED (light emitting diode) instant on
  • Maximum Paper Size: 8.5 x 32 in
  • Drivers: PC: DriverPLUS TWAIN, WIA Mac: Visioneer Scan Utility, TWAIN, ICA
  • Imaging sensor: Contact Image Sensor (CIS)
  • Paper Thickness/Weight: 16 - 32 lbs.
  • Minimum Paper Size: 1.5 x 1.5 in
  • Speed @ 200 dpi, b&w or color: 8 sec/page