Gaming Mechanical Keyboard

When every keystroke counts, choose a keyboard that's reliable, responsive and relentless. Unrivalled Mechanical Switch Keyboard with 6 programmable keys to enhance your gaming speed and efficiency. Configure on the fly macros, up to 18 unique functions per game with 3 macros per G-key. With anti-ghosting and mechanical switches to ensure that every command is registered and executed perfectly. Customize your experience with removable wrist rest and 5 levels of backlighting.Mechanical Kailh Red Switches
Anti-ghosting for simultaneous key strokes
USB Wired Keyboard
6 additional gaming keys with on-the-fly macro recording
One pass-through USB 2.0, 3.5mm mic-in, 3.5mm audio-out
Detachable palm rest design
Red backlighting with 5 adjustable brightness levels

Manufacturer Part Number
GX30K04088
EAN/UPC
0889800521331,889800521331
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part number: GX30K04088
Ship Group: Lenovo Y Gaming Mechanical Switch Keyboard Palm rest 2 to 1 convert cable for combo jack Warranty card(PRC only) User Manual Warranty poster for WW
Keyboard Connector Type: USB
Keyboard Name: Optional Gaming USB wired Keyboard
Agency Approvals & Certifications: ICES,CE,CTUVus,TUV Mark,CB,FCC
Maximum Operating Humidity: 95
Maximum Operating Humidity Units: %
Minimum Operating Humidity: 20
Minimum Operating Humidity Units: %
Maximum Operating Temperature: 40
Maximum Operating Temperature Units: C
Minimum Operating Temperature: 0
Minimum Operating Temperature Units: C
Depth Metric: 530.8
Depth: 530.8mm
Depth Metric Units: mm
Depth (US): 20.90in
Height Metric: 28
Height: 28mm
Height Metric Units: mm
Height (US): 1.10in
Max Operating Humidity + Units: 95%
Min Operating Humidity + Units: 20%
Max Operating Temperature + Units: 40C
Min Operating Temperature + Units: 0C
Weight US: 3.42
Weight US Units: lbs
Weight Metric: 1.55
Weight Metric Units: Kg
Width Metric: 230.8
Width: 230.8mm
Width Metric Units: mm
Width (US): 9.09in
Warranty Period: One Year
Warranty Type: 1 Year - CRU