Power Module

Manufacturer Part Number
CCS-PWR-AC-770W=
EAN/UPC
0882658822957,882658822957
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

AC input voltage range: 90 to 264 VAC (self-ranging, 100 to 264 VAC nominal)
AC input frequency: Range: 47 to 63 Hz (single phase, 50 to 60Hz nominal)
AC line input current (steady state):

  • 9.5 A peak at 100 VAC
  • 4.5 A peak at 208 VAC

Maximum output power for each power supply: 770 W
Power supply output voltage:

  • Main power: 12 VDC
  • Standby power: 12 VDC