NVIDIA Quadro M6000 Graphic Card

Enable creators, stylists, and designers to tackle extremely large visualization, simulation, and analysis workloads with the high-performance, power-efficient NVIDIA® Quadro® M6000 and its staggering 24 GB of high-bandwidth GDDR5 memory.

Features

Render characters and scenes of unprecedented scale, complexity, and richness with the ultra-fast visualization and compute horsepower of 3,072 streaming multiprocessor (SMX) cores, a significant boost over the previous-generation product.

Drive four simultaneous displays up to Cinema 4k resolution with DisplayPort 1.2. Easily manage up to four displays with NVIDIA® Mosaic and NVIDIA® nView® technologies and frame-lock together with NVIDIA® Sync.

Boost application performance with technology that automatically increases the GPU clock to "Boost Clock" and still remains within specified power budgets.

Compatible with the Z240 workstation.

Manufacturer Part Number
T7T61AT
EAN/UPC
0889894692269,889894692269
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Weight : 2.26 lb
Minimum dimensions (W x D x H) : 4.42 x 10.5 in
Warranty : One-year limited warranty