M65 Pro RGB FPS Gaming Mouse — Black

The technology you need to win. The customization you need to make it your own. The build quality to last.

The M65 PRO RGB features a 12000 DPI optical sensor that provides pixel-precise tracking and advanced surface calibration support. The aircraft-grade aluminum frame gives it low weight, and at the same time, extremely high durability. Use the advanced weight tuning system to set the center of gravity to match your play style, and harness the power of CUE for advanced button configuration, macro programming, and three-zone RGB backlighting customization.

12000 DPI high-accuracy sensor

Gaming grade optical sensor for pixel-precise tracking, custom tuned to give you superior performance on virtually any surface.

Aircraft-grade aluminum structure

The unibody aluminum frame provides a lightweight body, excellent durability and optimal mass distribution.

Advanced weight tuning system

Three adjustable tuning zones enable you to customize the weight and set the center of gravity of your M65 PRO RGB to match your play style.

Extra-large PTFE glide pads

The M65 PRO RGB is designed with low-friction contact points to ensure a great feel and swift, precise movement with minimal effort.

Surface calibration tuning utility

Automatically optimizes the M65 PRO RGB 12000 DPI sensor precision and responsiveness for your playing surface to ensure excellent tracking, no matter the surface or environment.

Harness the Power of CUE

The Corsair Utility Engine (CUE) makes it easy to set up button mapping and other parameters for each of your favorite games. You can save a gaming profile directly to your M65 PRO RGB and take it with you. Don’t just configure your mouse – program it with double macros, custom RGB lighting, and more.

Eight strategically placed buttons

Gain an advantage by customizing your button configuration and play your way.

High-mass scroll wheel

Rubberized exterior is wrapped around a metallic core for great feel, effortless control and tactile precision.

High-capacity Omron switches

Rated for 20 million clicks: ensure reliable performance that holds up through even the longest campaigns.

Optimized sniper button positioning

Take advantage of on-the-fly DPI switching to instantly match mouse speed to gameplay demands.

Manufacturer Part Number
CH-9300011-NA
EAN/UPC
0843591074902,843591074902
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty
Two years

DPI
100 dpi - 12000 dpi

Sensor Type
Optical

Mouse Backlighting
3 Zone RGB

Programmable Buttons
8

Report Rate
Selectable 1000Hz/500Hz/250Hz/125Hz

On-board Memory
Yes

Weight
135.5g - w/o weights 115g

Mouse Feet
Extra Large PTFE

CUE Software
Enabled

Cable
1.8m Braided Fiber

Game Type
FPS

Dimensions
118mm x 72mm x 39mm

Weight System
(x 3) Screws,
(x 3) Weights
20.5g total adjustability