Enterprise ZFS NAS ES1640DC-E5-96G SAN/NAS Server

The ES1640dc is whole-new product line developed by QNAP for mission-critical tasks and intensive virtualization applications. With Intel® Xeon® E5 processors, dual active controllers, ZFS, HPE Helion compatibility and fully supporting virtualization environments, the ES1640dc delivers “real business-class” cloud computing data storage. The ES1640dc features the brand-new QES operating system that allows almost limitless snapshots, block-level data deduplication, and thin provisioning with reclaim, assisting businesses in building the most cost-efficient VDI platform and storage for critical data. The ES1640dc provides the same user experience as the current QNAP NAS and QTS system, allowing business users to enjoy the easy learning curve and quickly deploy the system, and making it ideal for small and medium businesses with budget constraints or large-scale IT divisions coping with mission-critical tasks.

  • Dual active controllers, NVRAM cache, dual mini-SAS channel backup, 40GbE-ready, SAS 6Gb/s-enabled
  • QES operating system which is based on FreeBSD and ZFS
  • Data deduplication and compression allows hosting over 200 VDI in one chassis
  • Near-limitless snapshots and SnapSync for efficient disaster recovery
  • NAS and iSCSI/IP-SAN storage supporting VMware®, Microsoft® Hyper-V, KVM and advanced virtualization features
  • Fully supports OpenStack® iSCSI Cinder driver, and compatible with HPE Helion
  • Scalable design, up to 1 PB total storage capacity

Intel® Xeon® E5 dual-controller for nearly zero downtime high-availability

The ES1640dc is powered by two Intel® Xeon® E5-2400 v2 processors and features dual active-active controller architecture, ensuring businesses with nearly zero downtime high availability as the standby controller can quickly take over if one controller breaks down. The ES1640dc connects to the JBOD enclosure (EJ1620 / EJ1600) via the dual path mini-SAS design to sustain continuous operations even if an external JBOD cable is disconnected. Designed around redundancy, the ES1640dc is the best realization of reliable enterprise storage for uninterrupted mission-critical enterprise tasks and productivity.

Dual controller NAS: high reliability and high availability

“Reliability” is the primary priority for mission critical business applications. The ES1640dc adopts dual active-active controllers to provide the most reliable base for business IT storage.

NVRAM cache reducing the risks of losing write cache data

To increase random write performance and reliability, the ES1640dc features NVRAM modules (DRAM Write Cache with Copy-to-flash) to protect write data. When data is written into NVRAM, there are dedicated backup battery units to protect writing to the cache, and at the same time the data is replicated to a backup controller, to achieve 100% data integrity. NVRAM-backed write cache in the dual-controller architecture presents high performance, fault-tolerant, and helps reduce flash SSD write amplification.

Manufacturer Part Number
ES1640DC-E5-96G-US
EAN/UPC
0885022008476,885022008476
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU:
Intel Xeon E5-2400 v2 family processor
Intel Xeon 6-core Processor E5-2420 v2 (15M Cache, 2.20GHz)

Memory:
System memory: DDR3 RDIMM
Total memory slots: 6 (Dual controllers; 2 x main memory DIMM and 1 x write cache DIMM for NVRAM for each controller.)
32GB for main memory DIMM and 16GB write cache DIMM per controller.

USB: 2 x USB 3.0/2.0 port

Hard Drive: 16 x 3.5" SAS (6Gbps), SATA (6Gbps/3Gbps) hard drive, or 2.5" SAS/SATA SSD (LSISS9252 6Gb/s SAS/SATA Interposer is required.)
Maximized Raw Capacity: 128TB (Configuration: 16 x 8TB hard drives)

Hard Drive Interface: SAS 6Gb/s, backwards compatible with SATA 6Gbps (LSISS9252 6Gb/s SAS/SATA Interposer is required.)

10/100/1000 Mbps LAN Port: 1 for each controller (for remote management)

10Gbps LAN Port: 2 x RJ45, Intel X540-BT2 for each controller

PCIe Slot:
PCIe Slot x8 (Gen3 x8): reserved for 40GbE LAN card
PCIe Slot x4 (Gen2 x4): reserved for dual path Mini-SAS

Cache: mSATA SSD dedicated to NVRAM, SATA signaling

Form Factor: 3U rackmount
Dimension: 618(D) x 446.2(W) x 132(H) mm (excluding front grips)

Weight:
Net weight (NAS only): 26.75 kg / 58.97 lb
Gross weight (with packing and accessories): 36.94 kg / 81.44 lb

Sound Level: Sound pressure (LpAm) (bystander position): 66.1dB

Power Consumption:
Sleep mode: 314.86 W
In operation: 501.40 W

Power Supply: 770 W (Redundancy for fault tolerance)

Fan: Hot-swappable fan module (60*60*38mm; 16000RPM/12v/2.8A x 3)