PageWide Pro 452dn Printer

Not inkjet. Not laser. Introducing HP PageWide business printers. Get the best combination of lowest total cost of ownership, print quality, and speed.

HP PageWide Pro delivers the fastest speeds in its class for up to 40% lower color cost per page than color lasers. Drive productivity with professional-quality color documents plus best-in-class security features and energy efficiency.

Dynamic security: Cartridges with non-HP chips might not work today or in the future.

Features

Professional color, breakthrough low cost per page

Results you expect and lasting value—up to 40% lower color cost per page than color lasers.

Print professional-quality color on a variety of papers—perfect for office use.

Print more pages and replace cartridges less often, using Original HP PageWide high-yield cartridges.

Spend less time and budget on scheduled maintenance with streamlined HP PageWide Technology.

The fastest printer in its class

Wait less, do more with best-in-class speeds—as fast as 55 ppm in color and black-and-white.

Grab pages and go—without waiting. This device wakes up and prints fastest in its class.

Proven technology. Superior energy efficiency.

Minimize downtime with HP PageWide Technology that delivers reliable performance businesses demand.

Conserve with HP PageWide Technology—designed to use less energy than any printer in its class.

Get professional-quality color documents and the performance you expect with Original HP PageWide cartridges.

Best-in-class security and management features

Help protect your investment and extend capabilities as your needs grow, with a portfolio of solutions.

Help keep your printer secure—from boot up to shutdown—with secure boot and secure code integrity validation.

Manufacturer Part Number
D3Q15A#B1H
EAN/UPC
0889894469663,889894469663
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Functions

Print

First page out (ready) black

As fast as 6.5 sec

First page out (ready) color

As fast as 7 sec

Resolution (black)

Up to 1200 x 1200 optimised dpi from 600 x 600 input dpi (on unspecified plain paper, HP Premium Inkjet Presentation Paper Matte, and HP Inkjet Brochure Paper Matte)

Resolution (color)

Up to 2400 x 1200 optimized dpi from 600 x 600 input dpi (on HP Advanced Photo Papers)

Monthly duty cycle

Up to 50,000 pages

Print speed, black (ISO, laser comparable)

Up to 40 ppm

Recommended monthly page volume

750 to 4500

Print Technology

HP PageWide Technology with pigmented inks

Display

2.0" MGD (Monochrome Graphic Display)

Number of print cartridges

4 (1 black, cyan, magenta, yellow)

Replacement cartridges

HP 972A Black Original PageWide Cartridge (~3500 pages); HP 972A Cyan Original PageWide Cartridge; HP 972A Magenta Original PageWide Cartridge; HP 972A Yellow Original PageWide Cartridge (CMY composite ~3000 pages); HP 972X High Yield Black Original PageWide Cartridge (~10,000 pages); HP 972X High Yield Cyan Original PageWide Cartridge; HP 972X High Yield Magenta Original PageWide Cartridge; HP 972X High Yield Yellow Original PageWide Cartridge (CMY composite ~7000 pages)

Compatible ink types

Pigment-based (black and color)

Print languages

HP PCLXL (PCL6), native PDF, HP Postscript Level 3 emulation

Automatic paper sensor

Yes

Print speed, color (ISO, laser comparable)

Up to 40 ppm

Paper trays, standard

2

Paper trays, maximum

Up to 3

Connectivity, standard

1 Hi-Speed USB 2.0 Host; 1 Hi-Speed USB 2.0 Device; 1 Ethernet 10/100 Base-TX network

Connectivity, optional

Support the following external Jetdirect servers; Print only: HP Jetdirect en1700 External Print Server (J7988G), HP Jetdirect en3700 Fast-Ethernet External Print Server for Network Capable Hi-Speed USB 2.0 & 3.0 Peripherals (J7942G), HP Jetdirect ew2400 802.11b/g wireless and Fast Ethernet external print server (USB 2.0, 10/100Base-TX, 802.11b/g) (J7951G), HP Jetdirect ew2500 802.11b/g Wireless Print Server (J8021A); Other supported accessories: Apple AirPort Express, Apple AirPort Extreme, Apple Airport TimeCapsule

Network ready

Standard (built-in Ethernet)

Print speed, black (draft)

Up to 55 ppm

Minimum system requirements

Apple® OS X Yosemite, OS X Mavericks, OS X Mountain Lion; 1 GB HD; Internet required; USB

Windows® 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer. Windows Vista®: (32-bit only), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Windows® XP SP3 or higher (32-bit only): any Intel® Pentium® II, Celeron® or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8

Compatible operating systems

Windows 10, Windows 8, Windows 7, Mac OS X v10.6, Mac OS X Lion, Mac OS X Mountain Lion, Linux (hplip.net)

Memory card compatibility

None

Memory, standard

512 MB

Memory, maximum

512 MB

Printer management

HP Web Jetadmin; Embedded Web Server; HP UPD Printer Administrator Resource Kit; HP Utility (Mac), HP JetAdvantage Security Manager optional

Print speed, color (draft)

Up to 55 ppm

Supported network protocols

Supported Network Protocols configurations (IPv4, IPv6); ARP; BOOTP; SMTP client; LLMNR; Bonjour; LP/ APIPA (Auto IP); NetBIOS/WINS; LPR/LPD; Custom Raw Port/Port9100; DNS Resolver; mDNS; SNMPv1/v2; SNMPv3; Web Services Discovery; Web Services Print; DHCP options: 81/RFC4702/RFC4704, 12-Hostname; 44; Syslog; Firewall; SSL/TLS (HTTPs); Password-protected network Embedded Web server; Enable/disable network ports & device features; 802.1xwired authtentication

Paper handling input, standard

500-sheet input tray, 50-sheet multi-purpose tray

Paper handling output, standard

300-sheet face-down output bin

Duplex printing

Automatic (standard)

Envelope input capacity

Up to 37 envelopes (N/A Accessory Tray)

Borderless printing

No

Media sizes supported

Tray 1: Oficio; A4; A5; A6; B5 (JIS); B6 (JIS); 16K; 10 x 15 cm; L; Hagaki; envelopes (B5; C5; C6; DL; Chou #3; Chou #4); Tray 2: A4; A5; B5 (JIS); 16K; envelopes (DL; B5; C5; Chou #3); Tray 3: A4; A5; B5 (JIS); 16K

Media sizes, custom

Tray 1: 3 x 5 in to 8.5 x 14 in; Tray 2: 4.0 x 8.3 in to 8.5 x 11.7 in; Optional Tray 3: 4.0 x 8.3 in to 8.5 x 14 in

Media types

Plain paper (light, intermediate, mid-weight, heavy, extra heavy, prepunched, recycled, bond, other inkjet plain paper), photo (glossy, gloss, soft gloss, satin, matte, other inkjet photo), envelopes, labels, cards, specialty papers (glossy brochure, matte brochure, tri-fold brochure, Hagaki, greeting cards, other inkjet specialty paper)

Recommended media weight

16 to 32 lb (plain paper); 33 to 80 lb (photo); 20 to 24 lb (envelope); 32 to 48 lb (brochure); 90 to 110 lb (card)

Supported media weight

Tray 1: 16 to 32 lb (plain paper); 33 to 80 lb (photo); 20 to 24 lb (envelope); 32 to 48 lb (brochure); 90 to 110 lb (card); Tray 2: 16 to 32 lb (plain paper); 33 to 66 lb (photo); 20 to 24 lb (envelope); 32 to 48 lb (brochure); 90 to 110 lb (card); Tray 3: 16 to 32 lb (plain paper); 33 to 66 lb (photo); 32 to 48 lb (brochure); 90 to 110 lb (card)

Media weights by paper path

Tray 1: 60 to 120 g/m² (plain paper); 125 to 300 g/m² (photo); 75 to 90 g/m² (envelope); 120 to 180 g/m² (brochure); 163 to 200 g/m² (card); Tray 2: 60 to 120 g/m² (plain paper); 125 to 250 g/m² (photo); 75 to 90 g/m² (envelope); 120 to 180 g/m² (brochure); 163 to 200 g/m² (card); Tray 3: 60 to 120 g/m² (plain paper); 125 to 250 g/m² (photo); 120 to 180 g/m² (brochure); 163 to 200 g/m² (card)

Power

Input voltage: 100 to 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz)

Print speed, black (normal)

Up to 40 ppm

Power consumption

100 watts (Maximum), 70 watts average (Printing), 9.5 watts (Ready), 4.5 watts (Sleep), 0.95 watts (Auto-Off), 0.2 watts (Manual-Off)

Dimensions (W X D X H)

20.9 x 16 x 14.9 in

Dimensions Maximum (W X D X H)

31.6 x 27.3 x 14.9 in

Weight

36.10 lb

Package weight

44.43 lb

What's in the box

HP PageWide Pro 452dn Printer; HP 972A Setup Black PageWide Cartridge (~3000 pages); HP 972A Setup Cyan PageWide Cartridge; HP 972A Setup Magenta PageWide Cartridge; HP 972A Setup Yellow PageWide Cartridge (CMY composite ~1500 pages); power cord; installation guide; CD-ROMs (for software, Windows and Mac printer drivers, and User's Guide).

Print speed, color (normal)

Up to 40 ppm

Cable included

Please purchase USB cable separately.

Warranty

One-year, on-site warranty, service and support; one-year technical phone support, chat, and e-mail

Software included

Windows Installer and discrete PCL 6 driver; Mac Installer and PS driver; HP Update; HP Participation Study; Bing Toolbar; HP Smart Print