Note:
Model 2294L
Bezel color Black
Active Display Area 476.64 x 268.11 mm / 18.76 x 10.55 inches
LCD Technology Active matrix TFT LCD
Diagonal Size 21.5"
On-Screen Display (OSD)
Accessible through switches on the unit’s tethered OSD Control box.
Controls: Menu, Up, Down, Select, Power
Settings: Brightness, Contrast, Clock, Phase, H-position, V-position, Auto-Adjust, Aspect Ratio, Sharpness, Color Temperature, OSD Timeout, OSD Language, OSD H-Position, OSD V-Position, Recall Defaults, Video Priority, Information, Touch On Sleep Mode, Touch Through
Languages: English, French, Italian, German, Spanish, Simplified Chinese, Traditional Chinese, Japanese
Lockouts: OSD, Power
Native Resolution 1920x1080
Aspect Ratio 16:9
Preset Video Timings 640x480 60Hz
720x400 70Hz
800x500, 60Hz
800x600 56, 60Hz
1024x768 60Hz
1280x800 60Hz
1280x1024 60Hz
1366x768 60Hz, 60Hz RB
1440x900 60Hz, 60Hz RB
1680x1050 60Hz, 60Hz RB
1920x1080 50, 60Hz
Number of Colors 16.7 million
Brightness (typical) LCD panel: 250 nits
Response Time (Tr + Tf) (typical) 14 msec
Viewing Angle (typical) 89°/89° or 178°/178°
Contrast Ratio (typical) 1000:1
Video Analog VGA on Female DB-15 connector
DisplayPort V1.1a - Supports later versions of Display Port video input
Input Video Horizontal Sync frequency range: 30 - 82KHz
Input Video Vertical Sync (frame rate) frequency range: 50-75Hz
Audio N/A
Power
External DC - Optional power brick (sold separately)
Monitor input power connector: Coaxial power jack (2.1mm pin outer diameter, 5.5mm barrel inner diameter)
Monitor input power signal specifications: 12VDC +/- 5%
Adapter input connector: IEC 60320 C14
Adapter input voltage range: 100-240VAC, 50/60Hz
Power Consumption (Typical):
ON (monitor + adapter at 230V/50Hz): 29W
SLEEP (monitor + adapter at 230V/50Hz): 1.5W
OFF (monitor + adapter at 230V/50Hz): 0.5W `
Dimensions
Shipping box Dimensions 620 (L) x 423 (W) x 190 (H) mm / 24.41 (L) x 16.65 (W) x 7.48 (H) inches
Weight Unpackaged: 5.1 kg ( 11.24 lb)
Packaged: 8.1 kg ( 17.86 lb)
Environmental
Temperature Operating: 0°C to 40°C (32°F to 104°F)
Storage: -20°C to 60°C (-4°F to 140°F)
Humidity (non-condensing) Operating: 20% - 80%
Storage: 10% - 95%
Other
Form Factor Open-Frame
MTBF 50,000 hours demonstrated
Mounting Options
VESA 4-hole 100mm mounting interface on rear of unit
2-hole mounting interface on all 4 sides
Front mount with optional bezel kit
Rack mount with optional kit
Box contents
VGA Cable
Remote OSD
User Manual CD
Quick Install Guide