Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Supported Operating Systems
- Operating system: Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro 64)
- Operating system note: This system is preinstalled with Windows 7 Professional software and also comes with a license and media for Windows 10 Pro software. You may only use one version of the Windows software at a time. Switching between versions will require you to uninstall one version and install the other version. You must back up all data (files, photos, etc.) before uninstalling and installing operating systems to avoid loss of your data.
Processor
- Chipset: Mobile Intel® CM236
- Processor speed: 2.7 GHz
- Processor family: 6th Generation Intel® Core™ i7 processor
- Processor: Intel® Core™ i7-6820HQ with Intel HD graphics 530 (2.70 GHz, up to 3.60 GHz with Intel Turbo Boost Technology, 8 MB cache, 4 cores)
Memory
- Memory, standard: 16 GB DDR4-2133 SDRAM (2 x 8 GB)
- Memory slots: 2 SODIMM
- Standard memory note: Transfer rates up to 2133 MT/s
Drives
- Hard drive description: 256 GB HP Z Turbo Drive PCIe SSD
- Storage type: SSD
Display Specifications
- Display size (diagonal): 15.6"
- Display: 15.6" diagonal FHD UWVA IPS anti-glare LED-backlit (1920 x 1080)
- 15.6" diagonal FHD Touch UWVA IPS LED-backlit (1920 x 1080)
- 15.6" diagonal UHD UWVA IPS anti-glare LED-backlit (3840 x 2160)
- 15.6" diagonal UHD DreamColor UWVA IPS anti-glare LED-backlit (3840 x 2160)
- Display: 15.6" diagonal FHD UWVA IPS anti-glare LED-backlit (1920 x 1080)
Graphic Subsystem
- Graphics: HP ZBook Studio special edition NVIDIA® Quadro® M1000M (4 GB dedicated GDDR5)
- Graphics: Discrete
Multimedia
- Audio: Bang & Olufsen HD audio. Integrated stereo speakers and microphone (dual-microphone array when equipped with optional webcam). Button for volume mute, functions keys for volume up and down. Combo microphone-in/stereo headphone-out jack.
Multimedia and Input Devices
- Camera: 720p HD webcam
- Input devicesKeyboard: HP Spill Resistant Keyboard (backlit with function key control)
- Pointing device: Image sensor clickpad with on/off button, two-way scroll, gestures, two buttons
Connectivity and Communications
- Ports:
- 1 RJ-45
- 1 USB 3.0
- 1 USB 3.0 (charging)
- Expansion slots: 1 SD UHS-II flash media
- Expansion slots note: SD supports next generation secure digital and is backward compatible to SDHC, SDXC
- I/O Port location: Left side
- Ports:
- 1 power connector
- 2 Thunderbolt™ 3
- 1 HDMI 1.4
- 1 USB 3.0
- 1 stereo microphone-in/headphone-out combo
- I/O Port location: Right side
- External I/O ports footnote number: [6]
Battery and Power
- Battery type: HP Long Life 4-cell 64 Wh Li-ion prismatic
- Power: 150 W Slim Smart AC adapter (external)
Weights
Security Management
- Security management: Absolute Persistence Module
- Common Criteria EAL4+ Augmented Certified Discrete TPM 1.2/2.0 Embedded Security Chip
- DriveLock and Automatic DriveLock
- HP BIOSphere with Sure Start
- One-step logon
- Optional USB port disable at factory (user configurable via BIOS)
- Removable media write/boot control
- SATA port disablement (via BIOS)
- Security lock slot
- Serial, parallel, USB enable/disable (via BIOS)
- Setup password (via BIOS)
- Support for Intel® AT
- Power-on password (via BIOS)
- Security management footnote number: [11,12,13]
Software and Applications
- Software: HP Mobile Workstations are shipped with a variety of software titles including: HP Performance Advisor, HP Remote Graphics Software, HP Client Security, Microsoft Security Essentials, Microsoft Defender, HP ePrint Driver, HP PageLift. Please refer to this product's quick spec document for a full list of preinstalled software.
- Software footnote number: [9,10]
Dimensions
- Minimum dimensions (W x D x H): 375 x 255 x 18 mm
Warranty
- Warranty: 3 years standard parts, labour and on-site limited warranty, depending on country (upgrades available), 3 years limited warranty on primary battery