G610 Orion Brown Backlit Mechanical Gaming Keyboard

CRAFTED FOR GAMING
Engineered For Performance

G610 Orion Brown starts with the same performance-driven design and integrates powerful gaming technologies. From the finest details, like fingerprint-masking matte texture and durable braided cable, to the most intricate, each aspect is precisely engineered to bring Logitech G’s industry-leading technology and quality of construction to the uniquely crafted form.

CHERRY MX BROWN MECHANICAL KEY SWITCHES
Classic Mechanical


Cherry MX mechanical switches are standard in mechanical keyboards. Mechanical switches last longer and are more consistent in feel and responsiveness than rubber dome keyboards. Low-noise Cherry MX Brown switches have a tactile bump for feedback while you type. Cherry MX switches are rated to over 50 million keystrokes and actuate precisely for a reliable gaming experience.

CUSTOMIZABLE LIGHTING
Per-Key Customizable Backlighting

Use Logitech Gaming Software to choose your level of customization with the ability to select and personalize each individual key light. Light up keys to keep track of spells and other commands. Logitech Gaming software can also synchronize light patterns with other Logitech G devices.

EASY-ACCESS MEDIA CONTROL
Stay in the game


Control your background track without switching out of your game. G610 Orion keyboards feature dedicated media controls that can be used to play, pause, and mute music and videos instantly. Use the roller to adjust the volume, or skip to the next song with the touch of a button.

LOGITECH GAMING SOFTWARE CUSTOMIZATION
Customize F1-F12


Customize your favorite games with custom button macros on F1-F12, with Logitech Gaming Software. G610 gives you full control of per-key backlighting. You can customize which keys are turned off when you turn on game mode (by default, Game Mode disables the Windows key).

26-KEY ROLLOVER
Press all the buttons


Multi-key input means you can flawlessly perform complex moves exactly right every time. With 26-key rollover, you can press a huge number of keys plus modifier keys (Control, Alt, Shift) in any order and still get exactly what you intended.

THREE-ANGLE ADJUSTMENT FEET
Choose your angle


Three step angle adjustments allow you to set your keyboard to 0, 4, or 8 degrees for the perfect angle. Rubber feet keep your keyboard stable during intense gaming action.

Manufacturer Part Number
920-007857
EAN/UPC
0097855119667,097855119667
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number
920-007857

Warranty Information

2-Year Limited Hardware Warranty

System Requirements

Windows® 10, Windows 8.1, Windows 8, Windows 7
Powered USB port
Internet connection for optional software download

Package Contents

Keyboard
User documentation

Physical specifications
Height: 6.0 in (153 mm)
Width: 17.5 in (443.5 mm)
Depth: 1.4 in (34.3 mm)
Weight: 2.8 lbs (1259 g)

Cherry MX Brown Key Switches:

Actuation distance: 2 mm (0.08 in)
Actuation force: 45 g (1.6 oz)
Total travel distance: 4 mm (0.16 in)

Keyboard Specifications:
Connection Type: USB 2.0
USB Protocol: USB 2.0
USB Speed: USB 2.0
Indicator LIghts (LED): White
LCD Display: No
Backlighting: White
Special Keys: Function Keys Macros
Other Features: Media Controls
Cable Length (Power/Charging): 6 ft (1.83 M)