Devastator II SGB-3030-KKMF1-US Keyboard

Switch up Your Game

Devastator II


The Devastator II takes the best features of its predecessor and makes them even better. The keyboard has a crisp, mechanical response thanks to exclusive “mem-chanical" switches. The ambidextrous mouse features side buttons, on-the-fly DPI presets, and LED lighting. It’s a steal whether you're new to PC gaming or a seasoned veteran.

Manufacturer Part Number
SGB-3030-KKMF1-US
EAN/UPC
0884102027550,884102027550
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number: SGB-3030-KKMF1-US (Blue Version)

KEYBOARD:  
Switch Type: CM exclusive Mem-chanical
Material: Plastic
Color: Black
LED Color: Single LED Blue
Polling Rate: 125 Hz
On board Memory: N/A
Multimedia: Dedicator
Wrist rest: Undetectable
Connector Cable: USB 2.0
Cable Length: 1.8 Meters

MOUSE:  
Sensor: Gaming Optical
DPI: 1000, 1600, 2000 (3 levels)
Color: Black
LED Color: Single LED Blue
Bottoms: 6
Change DPI On-The-Fly: Supports
Connector Cable: USB 2.0
Cable Length: 1.8 Meters