iBT73 Speaker System

Bring The Party Wherever You Go With The Ibt73 Expandable Bluetooth Mini Speaker. The Ibt73 Has Two Audio Sources: Bluetooth Wireless Audio Streaming From Your Mobile Device (Ipad, Iphone, Ipod Touch, Android, Blackberry Smartphones) Or Direct Line-In Via The Included Cable And Any Device With A Headphone Jack. Color Changing Mode For Fun, Fabulous Color Effects.

Manufacturer Part Number
IBT73SC
EAN/UPC
0047532906653,047532906653
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions: 2.64" W x 2.96" H x 2.64" D

Weight: 0.20 lbs