Fiber Optic Duplex Network Patch Cable

This is a 4m MPO (female) to MPO (female) 12-strand aqua crossover riser-rated fiber patch cable. An OM4 cable has a core size of 50µm microns that supports 10 Gigabit Ethernet at lengths measuring up to 550 meters, and 100 Gigabit Ethernet measuring up to 150 meters and is reverse compatible with OM3. This optical fiber, nonconductive, riser (OFNR) cable is best suited for use in interior fiber-optic applications. Our patch cables are 100% compliant for all of your networking needs. Our products are guaranteed by federal law to not affect or void OEM warranties.

Manufacturer Part Number
ADD-MPOMPO-4M5OM4
EAN/UPC
0821455591819,821455591819
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Application: Patch

Cable Mode: Duplex

Color: Aqua

Compatible OEM: Industry Standard

Connector: MPO (Female) to MPO (Female)

Core/Cladding: 50/125µm

ECCN: EAR99

Fiber Termination: UPC - Ultra Physical Contact

Fiber Type: LOMM

HTS-Harmonized Code: 8544.70.0000

Jacket Type: LSZH

Length: 4.0m (13.1ft)

Media: Fiber

Product Shipping Dimension(HxWxD): 13 in. x 11 in. x 1.75 in.

Product Shipping Weight(LB): 0.4

Standard: OM4

Strand Count: 12

Termination Type: Crossover

UNSPSC Code: 26121609

UPC Code: 821455591819